EN
  • EN
  • DE

DSPIC33FJ32GS610-I/PF

Part No DSPIC33FJ32GS610-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 100TQFP / dsPIC series Microcontroller IC 16-Bit 40 MIPs 32KB (32K x 8) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, QEI, POR, PWM, WDT
Number of I/O 85
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 24x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number DSPIC33FJ32GS610
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC33FJ32GS610IPF
Standard Package 90
Win Source Part Number 1056370-DSPIC33FJ32GS610-I/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32GS610-I/PF CAD Model

Description

Microchip Technology DSPIC33FJ32GS610-I/PF Product Overview

The DSPIC33FJ32GS610-I/PF is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and speed of a Digital Signal Processor (DSP) with the integrated features and ease-of-use of a microcontroller (MCU). This powerful DSC is ideal for applications that require complex, real-time control algorithms and high-speed data processing, such as motor control, power supplies, and advanced sensing systems.

Key Features

  • Core Performance: The DSPIC33FJ32GS610-I/PF boasts a 40 MIPS (Million Instructions Per Second) performance at 40 MHz, with a native 16-bit data width and single-cycle multiply-accumulate (MAC) operations, ensuring efficient handling of computationally intensive tasks.
  • Memory: Equipped with 32 KB of Flash memory and 8 KB of SRAM, this DSC provides ample space for application code and data storage, facilitating complex algorithms and buffering requirements.
  • Advanced Peripherals: The device includes a variety of peripherals such as UART, SPI, I2C modules for communication, as well as PWM outputs and analog-to-digital converters (ADCs) to interface with various sensors and actuators.
  • Robust I/O Capabilities: The DSPIC33FJ32GS610-I/PF features an extensive set of input/output pins that support various digital and analog functionalities, enabling versatile system designs and connectivity options.
  • Power Management: With its low-power design and multiple power-saving modes, this DSC can operate efficiently in power-sensitive applications, maximizing battery life and reducing energy consumption.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments and demanding industrial applications.
  • Packaging: The DSPIC33FJ32GS610-I/PF is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which provides a compact footprint while still offering enough pins for complex applications.

Applications

The DSPIC33FJ32GS610-I/PF is a versatile DSC that can be used in a wide range of applications. Its powerful processing capabilities make it an excellent choice for advanced motor control systems, power conversion and management, audio processing, and industrial control systems. The integration of DSP and MCU features allows for the implementation of both control and signal processing tasks in a single device, streamlining the design process and reducing overall system costs.

With its robust set of features and capabilities, the DSPIC33FJ32GS610-I/PF from Microchip Technology is a top choice for engineers looking to develop high-performance, reliable, and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.3963 $91.3963
2+ $74.9918 $149.9836
3+ $72.6483 $217.9449
4+ $70.3049 $281.2196
5+ $67.9614 $339.8070
6+ $60.9309 $365.5854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess