EN
  • EN
  • DE
  • IT

FDB16AN08AO

Part No FDB16AN08AO
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823195-FDB16AN08AO
Ultra Librarian 3D Model Ultra Librarian FDB16AN08AO CAD Model

Description

The FDB16AN08AO is an N-Channel Power MOSFET from Fairchild Semiconductor (now ON Semiconductor). This device is designed for high-efficiency switching applications and offers excellent performance in terms of on-resistance and gate charge. Its robust design makes it suitable for demanding power management circuits.

Applications

  • Synchronous rectification in power supplies
  • DC-DC converters
  • Motor control
  • Load switching
  • Battery management systems

Features

  • Low on-resistance (RDS(on)) to minimize conduction losses
  • High avalanche energy rating
  • Fast switching speed
  • High current capability
  • Lead-free package
  • Optimized for high-frequency switching

Benefits

  • Improved energy efficiency due to reduced power dissipation
  • Enhanced system reliability through robust design
  • Smaller and lighter power supply designs
  • Reduced component count
  • Improved thermal performance

Additional Details

The FDB16AN08AO features a drain-source voltage (VDS) of 80V and a continuous drain current (ID) of up to 80A (depending on the specific conditions and package). The on-resistance (RDS(on)) is typically very low, contributing to its high efficiency. It is available in a TO-220 package. This MOSFET is designed to operate over a wide temperature range, making it suitable for various environments. Its gate threshold voltage is designed for standard logic level drive, simplifying its use in digital control circuits. The device's fast switching capabilities allow for higher frequency operation, further minimizing the size and cost of the power supply components. It also features an avalanche ruggedness, which provides added protection against voltage transients. The FDB16AN08AO is well-suited for applications that require high efficiency and reliability, making it a popular choice for power supply designers.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess