EN
  • EN
  • DE

DSPIC33FJ32GP202-E/MM

Part No DSPIC33FJ32GP202-E/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description High-Performance, 16-Bit Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DCI, DMA, I2S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN-S (6x6)
Win Source Part Number 1169951-DSPIC33FJ32GP202-E/MM
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32GP202-E/MM CAD Model

Description

Microchip Technology's DSPIC33FJ32GP202-E/MM

The DSPIC33FJ32GP202-E/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to seamlessly bridge the gap between microcontrollers (MCUs) and Digital Signal Processors (DSPs). This compact and versatile DSC is encapsulated in a 28-pin QFN (Quad Flat No-leads) package, offering the perfect balance of power and size for a wide range of applications.

Core and Memory Features

At the heart of the DSPIC33FJ32GP202-E/MM lies a robust 16-bit dsPIC core, which can reach speeds of up to 40 MIPS (Million Instructions Per Second) when clocked at 40 MHz. This speed is achieved thanks to its internal oscillator and the ability to be externally clocked for greater precision. The DSC comes with 32 KB of flash memory and 4 KB of RAM, providing ample space for complex algorithms and applications.

Advanced Peripheral Integration

The DSPIC33FJ32GP202-E/MM boasts a rich set of peripherals. It includes two UARTs, two SPI modules, and an I²C interface for serial communication. For analog interfacing, it provides a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels. The device also features a Charge Time Measurement Unit (CTMU) for touch sensing applications, and a versatile set of timers/counters, including a 16-bit timer and a Real-Time Clock and Calendar (RTCC).

Robust Digital Signal Processing

With its dedicated DSP engine, the DSPIC33FJ32GP202-E/MM excels in digital signal processing tasks. It supports DSP functions such as Fast Fourier Transforms (FFT), digital filtering, and complex math operations, making it ideal for audio processing, sensor signal conditioning, and advanced control systems.

Flexible Power Management

Understanding the need for energy efficiency, the DSPIC33FJ32GP202-E/MM includes power-saving features such as multiple power modes, including Idle and Sleep modes. These features help reduce power consumption, making it suitable for battery-powered and portable applications.

Development and Support

Microchip Technology provides comprehensive support for the DSPIC33FJ32GP202-E/MM, including development tools, software libraries, and a strong community forum. Designers can leverage Microchip's MPLAB® IDE and MPLAB® XC16 Compiler for streamlined development and debugging processes.

Whether you're designing an advanced motor control system, a sophisticated sensor hub, or an innovative IoT device, the DSPIC33FJ32GP202-E/MM from Microchip Technology offers the performance, integration, and flexibility to bring your project to life.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess