EN
  • EN
  • DE

MAX126CEAX+D

Part No MAX126CEAX+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 250ksps 14-bit Parallel 36-Pin SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SSOP
Contact Plating Tin
Conversion Rate 250 ksps
Dual Supply Voltage 5 V
Integral Nonlinearity (INL) 4 LSB
Interface Parallel
Max Dual Supply Voltage 5.25 V
Max Operating Temperature 85 °C
Max Power Dissipation 667 mW
Min Dual Supply Voltage 4.75 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of A/D Converters 1
Number of Analog Inputs 8
Number of Channels 8
Number of Converters 1
Number of Pins 36
Operating Supply Voltage 2.5 V
Polarity Bipolar
Power Dissipation 165 mW
Radiation Hardening No
Resolution 1.75 B
RoHS Compliant
Sampling Rate 250 ksps
Signal to Noise Ratio (SNR) 75 dB
Supply Type Analog, Digital, Dual
Win Source Part Number 1199581-MAX126CEAX+D
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX126CEAX+D CAD Model

Description

Maxim Integrated's MAX126CEAX+D: High-Precision, 8-Channel, 12-Bit Data Converters

The MAX126CEAX+D from Maxim Integrated is a top-of-the-line analog-to-digital converter (ADC) designed for applications that require high precision and multiple-channel data acquisition. This ADC is a versatile component that offers 12-bit resolution on eight single-ended input channels, making it an ideal choice for a wide range of industrial, medical, and automation applications.

Featuring a high-speed SPI-compatible serial interface, the MAX126CEAX+D is capable of sample rates up to 300ksps, providing rapid data collection for real-time analysis. The device operates from a single +5V supply, simplifying system design and power management. Additionally, its internal 4.096V reference voltage ensures accurate measurements, while the external reference option allows for flexibility in setting the full-scale range of the converter.

The MAX126CEAX+D incorporates a variety of features that enhance its performance and ease of use. Its built-in track/hold function ensures stable input signals during the conversion process, and the device's ability to operate in both unipolar and bipolar modes provides versatility for different types of signal inputs. Furthermore, the ADC's power-down mode helps conserve energy in battery-powered systems by reducing power consumption when the device is not actively converting.

For design engineers, the MAX126CEAX+D comes in a compact 36-pin SSOP package, which is conducive to space-constrained applications. The device's digital error correction and low-noise performance make it an excellent choice for precision measurement tasks. Its robust design includes overvoltage protection on the analog inputs, safeguarding the ADC against unexpected voltage spikes that could potentially damage the component.

In summary, Maxim Integrated's MAX126CEAX+D is a high-quality, multi-channel ADC that offers exceptional accuracy and flexibility. Whether it's for process control, medical instrumentation, or any application requiring precise multi-channel data acquisition, this ADC stands out as a reliable and efficient solution.

For more detailed specifications and application support, designers and engineers are encouraged to consult the datasheet and technical resources provided by Maxim Integrated.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess