EN
  • EN
  • DE

DSPIC33FJ256GP710T-I/PF

Part No DSPIC33FJ256GP710T-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP / dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tape & Reel
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 30K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number DSPIC33FJ256GP710
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355192-DSPIC33FJ256GP710T-I/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ256GP710T-I/PF CAD Model

Description

Microchip Technology DSPIC33FJ256GP710T-I/PF

The DSPIC33FJ256GP710T-I/PF is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed for a wide range of applications that require advanced digital signal processing capabilities along with the functionality of a microcontroller. This product is known for its versatility, robust performance, and integration of powerful peripherals, making it an ideal choice for complex and demanding applications in the industrial, automotive, medical, and consumer electronics sectors.

Key Features:

  • Core: The device features a 16-bit modified Harvard architecture with an up to 40 MIPS performance at 3.0-3.6V, allowing for efficient handling of both control and DSP algorithms.
  • Memory: It comes with 256KB of Flash memory and 30KB of RAM, providing ample space for code storage and data processing.
  • Advanced Peripherals: Includes a variety of peripherals such as UART, SPI, I2C modules for serial communication, and PWM outputs for motor control applications. It also has analog-to-digital converters (ADCs) with up to 16 channels for analog signal processing.
  • Programmability: This DSC supports in-circuit serial programming (ICSP) and in-circuit debug (ICD) features for convenient programming and debugging.
  • Operating Temperature: The device is operational over an extended temperature range, making it suitable for harsh environments.
  • Package: Offered in a 100-pin TQFP (Thin Quad Flat Package), it provides a compact solution for space-constrained applications.

Applications:

The DSPIC33FJ256GP710T-I/PF is adept at handling applications that require a blend of control and DSP capabilities, such as:

  • Motor Control (BLDC, PMSM, ACIM)
  • Power Supplies (SMPS, UPS)
  • Audio Processing
  • Industrial Automation and Process Control
  • Automotive Control Systems
  • Medical Devices

With its robust architecture, extensive memory, and comprehensive set of peripherals, the DSPIC33FJ256GP710T-I/PF from Microchip Technology stands out as an excellent choice for designers looking to develop advanced and reliable embedded systems.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess