EN
  • EN
  • DE

DSPIC33FJ256GP506-I/PT

Part No DSPIC33FJ256GP506-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 53
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 18x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 086640-DSPIC33FJ256GP506-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ256GP506-I/PT CAD Model

Description

Microchip Technology's DSPIC33FJ256GP506-I/PT Product Overview

The DSPIC33FJ256GP506-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the speed and precision required for demanding applications. This microcontroller integrates the control attributes of a microcontroller (MCU) with the computational capabilities of a Digital Signal Processor (DSP), making it an ideal solution for a wide range of applications including motor control, power conversion, and sensing.

Key Features:

  • CPU: The DSPIC33FJ256GP506-I/PT boasts a 16-bit modified Harvard architecture that can execute up to 40 MIPS (Million Instructions Per Second) at 3.0-3.6V, ensuring swift and efficient processing for complex algorithms.
  • Memory: It comes with 256KB of flash memory and 16KB of SRAM, providing ample space for application code and data storage.
  • Advanced Peripheral Integration: This DSC includes numerous peripherals such as UART, SPI, I2C modules for serial communication, and a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels for accurate analog signal measurement.
  • PWM outputs: The device features high-resolution PWM outputs that are essential for precise control in power conversion and motor control applications.
  • Robust Timers: Multiple 16-bit and 32-bit timers are available for precise event timing and waveform generation.
  • Package: The DSPIC33FJ256GP506-I/PT is available in a 64-pin TQFP (Thin Quad Flat Package) that is suitable for surface-mount technology, providing a compact footprint for space-constrained applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

Applications:

The DSPIC33FJ256GP506-I/PT is versatile and can be used in various applications, including:

  • Advanced motor control systems for automotive and industrial automation
  • Power supply and power management systems
  • Audio applications and signal processing
  • Robotics and mechatronics
  • Instrumentation and measurement systems

With its combination of performance, memory, and peripherals, the DSPIC33FJ256GP506-I/PT from Microchip Technology is a powerful choice for engineers looking to develop advanced embedded systems that require efficient signal processing and control capabilities.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2857 $53.1428
9+ $12.4286 $111.8574
13+ $12.0000 $156.0000
18+ $11.1429 $200.5722
24+ $10.7143 $257.1432
30+ $10.2858 $308.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,166 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess