Microchip Technology's DSPIC33FJ16GS504-E/PT
The DSPIC33FJ16GS504-E/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the signal processing power of a digital signal processor in a single chip. This 16-bit DSC is a member of the dsPIC33F family, tailored for applications that require advanced digital signal control such as power supplies, motor control, and audio applications.
Key Features:
- Core Performance: The DSPIC33FJ16GS504-E/PT features a 40 MIPS (million instructions per second) dsPIC DSC core with DSP and enhanced on-chip peripherals, providing the computational power needed for complex algorithms and control functions.
- Program Memory: It comes with 16 KB of flash program memory, allowing for robust application development and storage.
- RAM: With 2 KB of RAM, it offers sufficient space for data manipulation and buffering.
- Digital I/O: The device provides 21 I/O pins for versatile interfacing with external components and systems.
- Advanced Analog Features: The DSC includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling precise measurement of analog signals.
- Timers and PWM: Multiple timers, including a 16-bit timer and PWM modules, are available for accurate timing and control applications.
- Communication Interfaces: It supports a variety of serial communication interfaces, including UART, SPI, and I2C, facilitating easy connectivity with other microcontrollers, sensors, and peripherals.
- Operating Voltage: The operating voltage range is 3.0V to 3.6V, making it suitable for low-power applications.
- Temperature Range: The device operates within an industrial temperature range of -40°C to +125°C.
- Package: It is available in a 44-pin TQFP (Thin Quad Flat Package), which is ideal for space-constrained applications.
Applications:
With its robust set of features, the DSPIC33FJ16GS504-E/PT is an ideal choice for a variety of applications that require efficient power management, precise motor control, and advanced audio processing. Its performance and flexibility make it a go-to solution for designers looking to implement complex algorithms and control systems in their products.
Whether you're developing a sophisticated power supply unit, an intricate motor control system, or a high-quality audio device, the DSPIC33FJ16GS504-E/PT from Microchip Technology provides the computational power and versatility needed to achieve your design objectives with precision and efficiency.