EN
  • EN
  • DE

PIC18F1320-I/SS

Part No PIC18F1320-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 8KB Flash 5V 20-Pin SSOP Tube / IC MCU 8BIT 8KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 16
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 210106-PIC18F1320-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC18F1320
Introduction Date November 04, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F1320-I/SS CAD Model

Description

Microchip Technology PIC18F1320-I/SS Microcontroller

The PIC18F1320-I/SS is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. Known for its robust architecture and versatile features, this MCU is designed to cater to a wide range of applications, from industrial control systems to automotive applications, and consumer electronics. The PIC18F1320-I/SS is a member of the popular PIC18F family, which is well-regarded for its enhanced flash microcontrollers with 10-bit A/D and nanoWatt technology.

This particular model is encapsulated in an SSOP (Shrink Small Outline Package) with 20 pins, making it suitable for space-constrained applications while still offering a rich set of features. Its core runs at a maximum speed of 40 MHz, powered by an advanced RISC architecture that enables the execution of most instructions in a single cycle, thus providing exceptional performance and efficiency.

The device comes with 4 KB of flash memory, which provides ample space for application code, and 256 bytes of EEPROM, which is ideal for non-volatile storage of configuration and calibration data. Additionally, the PIC18F1320-I/SS boasts 256 bytes of RAM, ensuring smooth operation and data handling.

One of the standout features of the PIC18F1320-I/SS is its 10-bit analog-to-digital converter (ADC), which supports up to 5 channels. This allows for precise sensor readings and analog input processing, making it highly suitable for data acquisition systems. The MCU also includes various serial communication modules, such as SPI, I2C, and USART, which provide excellent connectivity options for embedded systems.

With its two capture/compare/PWM (CCP) modules, the PIC18F1320-I/SS can handle complex timing and control operations, which are essential for motor control and other PWM-based applications. The device also features a comprehensive set of safety and power-saving features, including brown-out reset, a watchdog timer, and multiple sleep modes, which help in reducing power consumption for battery-powered devices.

Overall, the Microchip PIC18F1320-I/SS is a powerful and versatile MCU that offers an optimal balance between performance, power efficiency, and cost, making it an excellent choice for designers and engineers looking to develop sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess