Microchip Technology DSPIC33FJ16GS502T-I/MM
The DSPIC33FJ16GS502T-I/MM is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the DSP capabilities of a digital signal processor. This powerful DSC is ideal for applications that require complex algorithms and control systems, such as motor control, power conversion, and sensor processing.
Key Features
- Core: The DSPIC33FJ16GS502T-I/MM features a 40 MIPS (million instructions per second) dsPIC core, which provides the computational power necessary for demanding signal processing tasks.
- Program Memory: It comes with 16 KB of flash memory, allowing for robust program storage and efficient code execution.
- RAM: With 2 KB of RAM, this DSC offers sufficient space for data manipulation and buffer storage.
- Digital I/O: It includes 21 I/O pins, giving designers the flexibility to interface with a wide range of peripheral devices.
- ADC: The device features a 10-bit Analog-to-Digital Converter with up to 13 channels, enabling precise analog signal measurement.
- Temperature Range: Operating within an industrial temperature range of -40°C to +85°C, the DSPIC33FJ16GS502T-I/MM is suited for harsh environments.
- Communication Interfaces: It supports multiple communication protocols, including SPI, I2C, and UART, for versatile connectivity options.
- Package: The DSC is available in a compact 28-pin QFN package, which is ideal for space-constrained applications.
Applications
The DSPIC33FJ16GS502T-I/MM is designed to meet the needs of a variety of high-performance applications. It is particularly well-suited for:
- Advanced motor control systems
- Power supply and power management
- Audio and speech processing
- Industrial automation and control
- Automotive and transportation systems
With its robust feature set and high-speed operation, the DSPIC33FJ16GS502T-I/MM from Microchip Technology is an excellent choice for developers looking to create sophisticated and reliable embedded systems.