The dsPIC33FJ128GP802-I/SP is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This integration makes it ideal for applications requiring complex algorithms and precision control, such as motor control, power supplies, and advanced sensing.
Key Features
- Core: 16-bit dsPIC33F CPU with up to 40 MIPS performance.
- Memory: 128KB of Flash memory and 8KB of SRAM, providing ample space for complex applications.
- Digital Signal Processing: Enhanced DSP engine supports fast MAC, 16-bit and 32-bit multiplication, and other DSP operations.
- Timers and PWM: Advanced timer features and up to 8 channels of hardware PWM for precise control in power applications.
- I/O Ports: 21 versatile I/O pins for interfacing with a range of peripherals and devices.
- Communication Interfaces: Includes I²C, SPI, and UART modules for robust serial communication.
- Analog Features: Integrated 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels.
- Operating Voltage: Wide operating voltage range from 3.0V to 3.6V.
- Temperature Range: Industrial temperature range from -40°C to +85°C.
- Package: Available in a 28-pin SPDIP package.
Applications
The dsPIC33FJ128GP802-I/SP is versatile and can be used in a variety of applications. Its robust feature set is particularly well-suited for:
- Advanced Motor Control
- Power Supply Management
- Industrial Control Systems
- Automotive and Aerospace Applications
- Audio Processing and Telecommunications
Why Choose the dsPIC33FJ128GP802-I/SP?
With its combination of processing power, memory capacity, and rich peripheral set, the dsPIC33FJ128GP802-I/SP is a reliable choice for engineers looking to develop sophisticated control applications. Its extended operating temperature range and robust serial communication options make it a flexible solution for challenging environments and complex communication tasks. Microchip Technology's commitment to quality ensures that the dsPIC33FJ128GP802-I/SP will provide a stable and efficient platform for your advanced design needs.