EN
  • EN
  • DE

DSPIC33FJ128GP306-I/PT

Part No DSPIC33FJ128GP306-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 18x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 037076-DSPIC33FJ128GP306-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP306-I/PT CAD Model

Description

Product Overview

The DSPIC33FJ128GP306-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, which seamlessly integrates the control attributes of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP). This hybrid device is ideal for applications that require complex algorithms, fast processing times, and precise control, such as in motor control, power supplies, and industrial automation systems.

Key Features

  • Core Performance: The DSPIC33FJ128GP306-I/PT operates at a maximum frequency of 40 MIPS (million instructions per second), allowing for rapid execution of DSP algorithms and real-time control tasks.
  • Program Memory: It comes with 128 KB of flash memory, providing ample space for application code and data storage.
  • RAM: The device is equipped with 16 KB of RAM, facilitating efficient handling of complex operations and buffer storage.
  • I/O Pins: With 21 analog inputs and up to 53 digital I/O pins, this DSC offers a versatile interface for peripheral devices and sensors.
  • Advanced Peripherals: It includes advanced peripherals such as PWM outputs, input capture, output compare, and timers that support sophisticated control schemes.
  • Communication Interfaces: The DSC features multiple communication interfaces, including UART, SPI, I2C, and CAN, enabling easy integration into various systems and communication with other devices.
  • Robust Design: The DSPIC33FJ128GP306-I/PT is designed to operate in extended temperatures ranging from -40°C to +125°C, making it suitable for harsh environments.

Package and Quality

Encased in a 64-pin TQFP (Thin Quad Flat Pack) package, the DSPIC33FJ128GP306-I/PT is designed for space-efficient PCB layout and ease of mounting. Microchip Technology ensures high-quality standards, and this product is no exception, offering reliable performance for critical applications.

Applications

With its powerful feature set, the DSPIC33FJ128GP306-I/PT is an excellent choice for a wide range of applications, including:

  • Advanced Motor Control
  • Power Conversion and Management
  • Industrial Automation and Process Control
  • Audio Applications and Signal Processing
  • Automotive and Transportation Systems

The DSPIC33FJ128GP306-I/PT from Microchip Technology is a versatile and robust DSC that meets the demands of modern embedded control systems, delivering high performance in a compact form factor.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0150 $60.0600
10+ $12.3204 $123.2040
15+ $11.9358 $179.0370
20+ $11.5500 $231.0000
26+ $11.1654 $290.3004
35+ $10.0104 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess