EN
  • EN
  • DE

M0552-3-AL

Part No M0552-3-AL
Manufacturer RAF Electronic Hardware
Catalog Board Spacers, Standoffs
Description METRIC ROUND SPACERPLAIN ALUMINU / Round Spacer Unthreaded M3 Aluminum 0.594" (15.08mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr RAF Electronic Hardware
Package Bulk
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size M3
Diameter - Inside 0.126" (3.20mm)
Diameter - Outside 0.236" (6.00mm)
Between Board Height 0.594" (15.08mm)
Length - Overall 0.906" (23.00mm)
Material Aluminum
MSL Level Not Applicable
ECCN EAR99
HTSUS 7616.99.5190
Other Names 1772-M0552-3-AL
Standard Package 1
Win Source Part Number 1079729-M0552-3-AL
Ultra Librarian 3D Model Ultra Librarian M0552-3-AL CAD Model

Description

This Round Spacer is a hardware fastener accessory used for board spacers.

  • Product: Round Spacer
  • Accessory Type: Hardware Fastener
  • Application: Board Spacers
  • Gender: Female
  • Material: Aluminum
  • Overall Length: 0.906 inches
  • Threaded: Unthreaded
  • Manufacturer: RAF Electronic Hardware
  • Packaging: Bulk

You May Also Be Interested in

Essentra Components
ROUND SPACER M8 NYLON 20MM / Round Spacer Unthreaded M8 Nylon 0.787" (20.00mm) Natural
Need more? Email Us
Davies Molding, LLC
STANDOFF FEMALE-MALE M3 / Hex Standoff Threaded M3 Nylon, Brass Insert, Steel Stud 1.378" (35.00mm) Black
Need more? Email Us
RAF Electronic Hardware
METRIC ROUND SWAGE STANDOFFPLAIN / Round Standoff Threaded M2.5x0.45 Brass 0.594" (15.08mm)
Need more? Email Us
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 5MM / Round Standoff Threaded M2x0.4 Steel 0.197" (5.00mm)
Lowest to $0.7277
RAF Electronic Hardware
METRIC ROUND SPACERPLAIN ALUMINU / Round Spacer Unthreaded M6 Aluminum 0.594" (15.08mm)
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 9MM / Round Spacer Unthreaded Steel 0.354" (9.00mm)
Lowest to $0.4424
Wurth Electronics Inc
ROUND STANDOFF M3 STEEL 1MM / Round Standoff Threaded M3 Steel 0.039" (1.00mm)
Lowest to $1.1435
Wurth Electronics Inc
WA-SMSA SMT STEEL SPACER WITH TH / Round Spacer Unthreaded Steel 0.059" (1.50mm)
Lowest to $5.7496
Keystone Electronics
SMT SPACER ON TAPE AND REEL / Round Spacer Threaded Steel 0.063" (1.60mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess