EN
  • EN
  • DE

MAX477ESA+T

Part No MAX477ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704202-MAX477ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX477ESA+T CAD Model

Description

The MAX477ESA+T from Maxim Integrated is a high-performance operational amplifier (op-amp) designed for precision analog applications. This op-amp combines a unique blend of features that make it ideal for battery-powered devices, audio preamplifiers, and sensor signal conditioning circuits. With its low-noise characteristics and low-voltage operation, the MAX477ESA+T is engineered to deliver exceptional signal fidelity and energy efficiency.

Key Features

  • Low Voltage Operation: The device can operate from a single +4.5V to +11V supply or dual ±2.25V to ±5.5V supplies, making it versatile for various applications.
  • Low Noise Performance: It offers a low 4.5nV/√Hz voltage noise density and a low 1fA/√Hz current noise density, ensuring high signal integrity for sensitive analog circuits.
  • High Precision: With a maximum input offset voltage of 500µV and a low total harmonic distortion (THD) of 0.01%, the MAX477ESA+T provides accurate signal amplification.
  • Low Power Consumption: The device is optimized for low power consumption, with a quiescent current of just 2.8mA, which is beneficial for extending battery life in portable devices.

Applications

  • Portable Instrumentation
  • Audio Preamplifiers
  • Sensor Signal Conditioning
  • Active Filters
  • Data Acquisition Systems

The MAX477ESA+T is available in an 8-pin SOIC package, which is suitable for compact designs. Its temperature range from -40°C to +85°C ensures reliable performance across diverse operating conditions. Maxim Integrated's commitment to quality means that this op-amp is built to meet the stringent demands of high-precision analog applications.

Whether you're designing a high-fidelity audio system, a sensitive measurement instrument, or any other application requiring a high-quality signal path, the MAX477ESA+T operational amplifier offers the performance and reliability that professionals trust.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $1.7186

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6983 $59.1728
39+ $3.0342 $118.3338
59+ $2.9395 $173.4305
82+ $2.8448 $233.2736
105+ $2.7501 $288.7605
141+ $2.4659 $347.6919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,480 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess