EN
  • EN
  • DE

DSPIC33FJ128GP206AT-I/PT

Part No DSPIC33FJ128GP206AT-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 18x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 037777-DSPIC33FJ128GP206AT-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP206AT-I/PT CAD Model

Description

Product Overview: DSPIC33FJ128GP206AT-I/PT

The DSPIC33FJ128GP206AT-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and speed of a Digital Signal Processor (DSP) with the ease-of-use and integration capabilities of a microcontroller (MCU). This product is engineered to cater to a wide array of applications that require advanced control algorithms and high-speed data processing, such as motor control, power conversion, and sensor processing.

Key Features:

  • Core Processor: The DSC features a 16-bit dsPIC core with a maximum CPU speed of 40 MIPS (Million Instructions Per Second), enabling efficient handling of complex algorithms.
  • Program Memory: It comes with 128KB of flash memory, providing ample space for application code storage.
  • RAM: The device includes 16KB of RAM, which is essential for temporary data storage and manipulation during operation.
  • I/O and Peripherals: The DSPIC33FJ128GP206AT-I/PT boasts a rich set of peripherals including UART, SPI, I2C modules, and up to 85 General Purpose I/O (GPIO) pins for versatile connectivity and interfacing options.
  • Advanced Control: It supports advanced motor control features such as PWM outputs with independent time bases, analog-to-digital converters (ADCs), and Quadrature Encoder Interfaces for precise movement and position control.
  • Robust Design: The device operates within an extended temperature range of -40°C to 85°C, making it suitable for industrial environments.
  • Package: This DSC is available in a 64-pin TQFP (Thin Quad Flat Package) that is both space-saving and offers a reliable connection to printed circuit boards.

Applications:

The DSPIC33FJ128GP206AT-I/PT is ideal for a variety of demanding applications that require high-speed digital signal processing capabilities. It is commonly used in sectors such as automotive, consumer electronics, industrial automation, and telecommunications. Its capabilities make it particularly well-suited for advanced motor control systems, power management, audio applications, and embedded control.

Conclusion:

With its robust feature set, the DSPIC33FJ128GP206AT-I/PT from Microchip Technology stands as a powerful solution for designers looking to integrate advanced DSP capabilities with the ease of a microcontroller. Its combination of performance, memory, and peripherals makes it a versatile choice for a multitude of high-performance applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess