EN
  • EN
  • DE

RH5RZ35CA-T1

Part No RH5RZ35CA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294660-RH5RZ35CA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RZ35CA-T1 CAD Model

Description

The RH5RZ35CA-T1 is a voltage regulator from Ricoh. This regulator is designed to provide a stable 3.5V output voltage, making it suitable for various electronic applications requiring a precise and reliable power source. The 'T1' suffix typically refers to the packaging type, often indicating a tape and reel configuration for automated assembly processes.

Applications

  • Microcontroller Power: Provides a stable 3.5V power supply for microcontrollers in embedded systems, ensuring reliable operation.
  • Sensor Power: Powers sensors and transducers that require a precise 3.5V supply for accurate measurements.
  • Portable Devices: Used in battery-powered portable devices such as handheld meters, data loggers, and wearable electronics.
  • Low-Power Microcircuits: Supplies regulated power to low-power analog and digital circuits requiring a stable voltage source.
  • Instrumentation: Integrated into various types of instrumentation requiring a consistent 3.5V supply for accurate measurements and stable operation.

Features

  • Fixed 3.5V Output: Provides a stable and accurate 3.5V output voltage.
  • Low Dropout Voltage: Ensures efficient regulation even when the input voltage is close to the output voltage, maximizing battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current, enhancing system reliability.
  • Thermal Shutdown: Prevents overheating and damage to the regulator in high-temperature conditions, ensuring long-term reliability.
  • Compact Package (SOT-23-5 or similar): Available in small surface-mount packages suitable for space-constrained applications.

Benefits

  • Stable Power Supply: Ensures consistent performance of electronic devices by providing a stable 3.5V voltage source.
  • Extended Battery Life: Minimizes power loss and extends the operating time of battery-powered devices due to its efficient operation.
  • Protection Against Voltage Fluctuations: Protects sensitive electronic components from damage caused by voltage spikes or dips, improving system robustness.
  • Reduced System Cost: Integrates multiple protection features, reducing the need for external protection components and lowering overall system cost.
  • Improved System Reliability: Enhances the overall reliability and longevity of electronic systems by providing a stable and protected power supply.

Additional Details

The RH5RZ35CA-T1 typically operates with an input voltage range slightly above 3.5V, allowing for efficient regulation. It is designed to maintain a consistent 3.5V output under varying load conditions. The regulator also incorporates short-circuit protection and thermal shutdown features to prevent damage from overcurrent or overheating. It's often available in a SOT-23-5 or similar small surface-mount package for easy integration. The 'T1' suffix denotes tape and reel packaging, facilitating automated assembly. Its low quiescent current ensures minimal power consumption, especially in standby or low-power modes. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0686 $62.0580
70+ $1.6967 $118.7690
110+ $1.6436 $180.7960
150+ $1.5916 $238.7400
190+ $1.5385 $292.3150
255+ $1.3791 $351.6705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess