EN
  • EN
  • DE

LPS6225-335MRC

Part No LPS6225-335MRC
Manufacturer Coilcraft
Catalog OEM Parts (J - L)
Description Power inductor, shielded, 20% tol, SMT, RoHS, lead-free, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070709-LPS6225-335MRC
Categories OEM Parts(J-L)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPS6225-335MRC CAD Model

Description

The LPS6225-335MRC is a shielded power inductor manufactured by Coilcraft. It is engineered for high-efficiency power conversion applications, featuring low DC resistance and a compact design. Its shielded construction minimizes electromagnetic interference, making it suitable for sensitive electronic circuits.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power amplifiers
  • Point-of-Load (POL) converters
  • Filtering circuits in power supplies

Features

  • Shielded construction for low EMI radiation
  • High saturation current
  • Low DC resistance (DCR)
  • Compact size: 6.2 mm x 6.2 mm footprint
  • Operating temperature range: -40°C to +125°C

Benefits

  • Reduces electromagnetic interference, preventing noise from affecting nearby components.
  • Allows for higher current handling without saturation, improving performance in demanding applications.
  • Minimizes power losses, increasing overall system efficiency and reducing heat.
  • Saves valuable board space, enabling more compact and efficient designs.
  • Ensures reliable operation in a wide range of environmental conditions.

Technical Specifications

The LPS6225-335MRC has an inductance value of 3.3 mH (3300 µH) with a tolerance of ±20%. It features a saturation current of 0.7 Amps and a typical DC resistance of 1.95 Ohms. The shielded construction minimizes EMI radiation, making it suitable for noise-sensitive applications. The compact 6.2 mm x 6.2 mm footprint enables high-density circuit layouts. The inductor is designed to operate over a temperature range from -40°C to +125°C, ensuring reliable performance in a variety of environments.

This inductor is particularly well-suited for use in power supplies for portable devices, industrial equipment, and automotive electronics. Its combination of high efficiency, compact size, and low EMI makes it a versatile component for a wide range of power conversion applications. The LPS6225-335MRC offers a reliable and cost-effective solution for designers seeking to optimize the performance and efficiency of their power circuits.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess