EN
  • EN
  • DE

DSPIC33EV128GM004-I/ML

Part No DSPIC33EV128GM004-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series dsPIC™ 33EV, Functional Safety (FuSa)
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name DSPIC33EV128GM004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 45
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869771-DSPIC33EV128GM004-I/ML
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV128GM004-I/ML CAD Model

Description

Product Overview: DSPIC33EV128GM004-I/ML

The DSPIC33EV128GM004-I/ML is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This integration makes it ideal for applications requiring complex algorithms and control functions, such as automotive applications, motor control, power conversion, and sensor processing.

Key Features:

  • Core: The device features a 70 MIPS dsPIC33E core with DSP engine, which is capable of executing digital filter algorithms, precision control, and complex math functions efficiently.
  • Program Memory: It comes with 128 KB of flash memory, providing ample space for application code and data storage.
  • RAM: The DSC is equipped with 16 KB of RAM, allowing for efficient handling of complex tasks and buffering of data.
  • I/O Pins: The DSPIC33EV128GM004-I/ML offers 44 programmable input/output pins, giving designers the flexibility to connect a wide range of peripherals and sensors.
  • Analog Features: It includes advanced analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 1.1 MSPS, two comparators, and a Digital-to-Analog Converter (DAC) for versatile signal processing capabilities.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Communication Interfaces: Multiple communication interfaces are provided, including UART, SPI, I2C, and CAN for easy integration with other systems and peripherals.
  • Power Management: It features flexible power management options, which helps in reducing power consumption for energy-sensitive applications.

Applications:

The DSPIC33EV128GM004-I/ML is versatile enough to be used in a broad range of applications, including but not limited to:

  • Automotive systems
  • Brushless DC and AC motor control
  • Power supply and conversion
  • Industrial automation
  • Advanced sensing and monitoring systems

Package and Quality:

Encased in a 44-pin QFN (Quad Flat No-lead) package, the DSPIC33EV128GM004-I/ML is compact and suitable for space-constrained applications. The product adheres to Microchip's stringent quality standards, ensuring high reliability and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess