EN
  • EN
  • DE

M366S1654JUS-C7A

Part No M366S1654JUS-C7A
Manufacturer Samsung
Catalog Memory - Modules
Description PC133 16Mx64-7A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952086-M366S1654JUS-C7A
Series *
Ultra Librarian 3D Model Ultra Librarian M366S1654JUS-C7A CAD Model

Description

The M366S1654JUS-C7A is a 16MB Synchronous DRAM (SDRAM) DIMM module manufactured by Samsung. This memory module is designed for use in desktop computers and other applications requiring reliable memory performance.

Applications:

  • Desktop PCs
  • Legacy Computer Systems
  • Industrial Control Systems
  • Embedded Systems

Features:

  • Capacity: 16MB
  • Memory Type: SDRAM
  • Form Factor: DIMM (Dual Inline Memory Module)
  • Speed Grade: PC100 (Likely based on C7)
  • Data Width: 32-bit
  • Operating Voltage: 3.3V

Benefits:

  • Improved System Performance: SDRAM technology provides faster data access compared to older memory types.
  • Reliable Operation: Samsung is a reputable manufacturer known for producing reliable memory modules.
  • Easy Installation: DIMM form factor allows for easy installation and removal.
  • Cost-Effective Upgrade: Provides a cost-effective way to increase the memory capacity of older systems.

Additional Details:

The M366S1654JUS-C7A SDRAM module is designed to meet industry standards for SDRAM technology. It supports standard SDRAM features such as burst mode operation and auto-refresh. C7A likely refers to a specific timing or revision. Refer to the official datasheet for detailed specifications, including timing parameters, voltage requirements, and pinout information.

This SDRAM DIMM would typically be found in older desktop computers that utilize SDRAM as their main system memory. While newer systems use DDR SDRAM and its successors, SDRAM modules like this one are still essential for maintaining or upgrading older systems.

You May Also Be Interested in

Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess