EN
  • EN
  • DE

DSPIC33EV128GM004-E/P8

Part No DSPIC33EV128GM004-E/P8
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 48TQFP / dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60MHz 128KB (43K x 24) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 60MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 24x10/12b; D/A 1x7b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number DSPIC33EV128GM004
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1354029-DSPIC33EV128GM004-E/P8
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV128GM004-E/P8 CAD Model

Description

Microchip Technology's DSPIC33EV128GM004-E/P8: A High-Performance Digital Signal Controller

The DSPIC33EV128GM004-E/P/P8 from Microchip Technology is a cutting-edge digital signal controller (DSC) that combines the benefits of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities essential for a vast array of applications. This powerful DSC is part of Microchip's dsPIC33E series and is designed to deliver the performance needed for more sophisticated control applications.

Key Features:

  • High-Performance CPU: The device features a 16-bit dsPIC core with a maximum speed of 70 MIPS (Million Instructions Per Second), enabling efficient handling of complex algorithms and control functions.
  • Large Memory: It comes equipped with 128KB of Flash memory and 8KB of RAM, providing ample space for application code and data storage.
  • Advanced Peripherals: A rich set of peripherals supports a wide range of functionalities, including multiple timers, communication interfaces such as UART, SPI, I2C, and CAN for easy connectivity, as well as PWM outputs for precise motor and power control.
  • Robust Analog Features: The DSPIC33EV128GM004-E/P8 includes a 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, enabling accurate sensing and measurement capabilities.
  • Flexible Power Management: With various power-saving modes, the DSC can operate in conditions that require low power consumption, prolonging battery life in portable devices.
  • Extended Temperature Range: The device is reliable across a broad temperature range, making it suitable for industrial and automotive applications.
  • Easy to Program: The DSC is supported by Microchip's MPLAB development environment, which provides tools for easy programming and debugging.

Applications:

The DSPIC33EV128GM004-E/P8 is ideal for applications that require a blend of control and computational capabilities. It is commonly used in motor control, power conversion, automotive systems, and embedded control systems, among others. Its robust design and rich feature set make it a versatile choice for engineers looking to push the boundaries of what's possible in digital signal control.

Overall, the DSPIC33EV128GM004-E/P8 from Microchip Technology is a robust and versatile DSC that offers a perfect balance between performance, power efficiency, and functionality, making it an excellent choice for a wide range of sophisticated control applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.4009 $64.0090
22+ $5.2520 $115.5440
35+ $5.0879 $178.0765
47+ $4.9238 $231.4186
61+ $4.7597 $290.3417
82+ $4.2673 $349.9186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess