dSPIC33EP64MC504T-I/PT Microcontroller
The dSPIC33EP64MC504T-I/PT is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This DSC is part of the dsPIC33E series and is ideal for applications that require advanced algorithms and processing-intensive tasks, such as motor control, power conversion, and sensor processing.
Key Features:
- Core: The device features a 70 MIPS dsPIC33E core with DSP and enhanced on-chip features, allowing for efficient and fast mathematical computations, making it perfect for digital signal processing applications.
- Program Memory: It comes with 64 KB of flash memory, providing ample space for complex programs and algorithms.
- RAM: The device includes 8 KB of RAM, facilitating smooth data manipulation and buffering.
- Digital I/O: This DSC provides versatile I/O options with up to 53 pins, enabling extensive interfacing with peripheral devices.
- Timers/Counters: Multiple 16-bit and 32-bit timers are available, supporting precise timing operations and event counting.
- PWM Channels: It features advanced PWM channels for sophisticated motor control and power conversion applications.
- Analog Features: The device boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for accurate analog signal acquisition.
- Communication Interfaces: It includes a variety of communication interfaces such as I2C, SPI, UART, and CAN, ensuring flexible connectivity options for different peripheral devices.
- Temperature Range: The microcontroller operates within an extended industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
- Package: It is available in a 44-pin TQFP package, which is suitable for space-constrained applications while still providing enough pins for necessary connections.
Applications:
The dSPIC33EP64MC504T-I/PT is an excellent choice for advanced control applications, including:
- Automotive systems
- Industrial automation and robotics
- Power supply and power management systems
- Embedded audio applications
- Medical devices
With its robust architecture, extensive set of peripherals, and high-speed processing capabilities, the dSPIC33EP64MC504T-I/PT from Microchip Technology stands as a versatile solution for developers looking to push the boundaries of what's possible with embedded systems.