EN
  • EN
  • DE

MAX5986BETE/V

Part No MAX5986BETE/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704871-MAX5986BETE/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5986BETE/V CAD Model

Description

Product Overview: MAX5986BETE/V by Maxim Integrated

The MAX5986BETE/V, from the renowned manufacturer Maxim Integrated, is a high-performance, integrated Power over Ethernet (PoE) Powered Device (PD) interface and PWM controller that is designed to simplify the implementation of PoE functionality into various networked devices. This advanced integrated circuit (IC) is compliant with the IEEE 802.3at standard, ensuring compatibility with PoE+ Power Sourcing Equipment (PSE) and providing up to 25.5W of power.

Key Features

  • IEEE 802.3at Compliance: The MAX5986BETE/V meets the stringent requirements of the latest PoE+ standard, which allows for higher power delivery over Ethernet cabling.
  • Integrated PWM Controller: This feature enables efficient DC-DC power conversion, which is essential for stepping down the high voltage supplied over Ethernet to a usable level for the powered device.
  • Signature Resistor Detection: The device includes an integrated signature resistor, which allows it to be correctly identified by PSEs as a PoE-capable device.
  • Overcurrent Protection: Built-in protection mechanisms safeguard the device against potential damage from current overloads.
  • Thermal Shutdown: The MAX5986BETE/V is equipped with thermal shutdown features to prevent overheating, ensuring reliable operation under varying conditions.

Applications

The versatility of the MAX5986BETE/V makes it suitable for a wide range of applications that require remote power delivery, including:

  • VoIP Phones
  • Wireless Access Points
  • Network Cameras
  • Remote Computer Terminals

Package and Quality

Encased in a thermally efficient 16-pin TQFN package, the MAX5986BETE/V is designed to meet the needs of compact and high-density electronic designs. Maxim Integrated's commitment to quality ensures that this product meets high standards for reliability and performance, making it a trusted choice for engineers and designers looking to integrate PoE capabilities into their projects.

Overall, the MAX5986BETE/V is a robust solution for PoE applications that require a reliable, efficient, and standards-compliant PD interface with integrated power management features. Its ease of integration and comprehensive functionality make it an ideal choice for powering the next generation of networked devices.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess