EN
  • EN
  • DE

DSPIC33EP512MU814-I/PL

Part No DSPIC33EP512MU814-I/PL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 144LQFP / MCU 16-bit dsPIC RISC 536KB Flash 3.3V Automotive 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 122
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 24K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 773507-DSPIC33EP512MU814-I/PL
Popularity Medium
Supply and Demand Status Limited
Family Name dsPIC33EP512MU814
Introduction Date December 01, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512MU814-I/PL CAD Model

Description

dSPIC33EP512MU814-I/PL Microcontroller

The dSPIC33EP512MU814-I/PL is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This integration makes it an optimal choice for a variety of applications that require advanced control algorithms and high-speed data processing, such as automotive systems, industrial control, motor control, and power conversion.

Key Features:

  • CPU: The device features a 70 MIPS dsPIC33E core with DSP and enhanced on-chip features, allowing for efficient handling of complex algorithms and control processes.
  • Memory: It boasts 512 KB of flash memory and 48 KB of RAM, providing ample space for code and data storage.
  • Advanced Peripheral Integration: The dSPIC33EP512MU814-I/PL includes a variety of peripherals such as high-speed ADCs, DACs, PWM channels, and multiple communication interfaces, including UART, SPI, and I2C modules, enabling versatile connectivity and control options.
  • Dual Partition Flash with Live Update: This feature allows for firmware updates with minimal interruption, as one partition can be reprogrammed while the other partition runs the application.
  • Flexible Oscillator Options: The device supports multiple oscillator options including an internal RC oscillator, providing flexibility in clock generation for different system requirements.

Package and Environmental Characteristics:

  • The dSPIC33EP512MU814-I/PL is available in a 100-pin TQFP package, which is suitable for space-constrained applications.
  • It operates over the industrial temperature range (-40°C to +85°C), ensuring reliable performance under extreme conditions.

Applications:

With its robust feature set and high computational capabilities, the dSPIC33EP512MU814-I/PL is ideal for sophisticated applications that require real-time control and processing, such as:

  • Advanced motor control systems
  • Automotive applications, including engine management and power steering
  • Industrial automation, robotics, and process control
  • Power supply and power management systems
  • Audio processing and professional audio equipment

In summary, the dSPIC33EP512MU814-I/PL from Microchip Technology is a powerful and versatile DSC that combines the features of a microcontroller with the processing power of a DSP, making it an excellent choice for a wide range of high-performance applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5698 $51.1396
5+ $20.9804 $104.9020
8+ $20.3247 $162.5976
11+ $19.6691 $216.3601
14+ $19.0135 $266.1890
18+ $17.0466 $306.8388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess