EN
  • EN
  • DE

MUX36S08IRUMR

Part No MUX36S08IRUMR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 170OHM 16WQFN / 1 Circuit IC Switch 8:1 170Ohm 16-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Number of Circuits 1
On-State Resistance (Max) 170Ohm
Channel-to-Channel Matching (ΔRon) 2.4Ohm
Voltage - Supply, Single (V+) 10V ~ 36V
Voltage - Supply, Dual (V±) ±5V ~ 18V
Switch Time (Ton, Toff) (Max) 136ns, 75ns
Charge Injection 0.3pC
Channel Capacitance (CS(off) , CD(off) ) 2.4pF, 7.5pF
Current - Leakage (IS(off) ) (Max) 40pA
Crosstalk -96dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Base Product Number MUX36S08
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349591-MUX36S08IRUMR
Ultra Librarian 3D Model Ultra Librarian MUX36S08IRUMR CAD Model

Description

Product Overview: Texas Instruments MUX36S08IRUMR

The Texas Instruments MUX36S08IRUMR is a state-of-the-art, 8-channel analog multiplexer that offers exceptional performance for a wide range of applications. This device is part of TI’s extensive portfolio of multiplexers that are designed to provide high precision and reliability in signal routing.

Key Features

  • Channel Configuration: The MUX36S08IRUMR features an 8:1 single-ended channel configuration, allowing users to select any one of eight inputs to be passed to the output. This flexibility makes it an ideal choice for complex signal routing requirements.
  • Low On-Resistance: With a typical on-resistance of only 4.5 ohms, this multiplexer ensures minimal signal distortion and attenuation, preserving signal integrity and allowing for accurate measurements and data acquisition.
  • Low Charge Injection: The device exhibits low charge injection, which minimizes the error introduced during the switching process, making it suitable for precision applications such as data acquisition systems, test equipment, and medical electronics.
  • Wide Operating Voltage Range: It operates over a broad power supply range of +/-4.5V to +/-18V or a single supply of 9V to 36V, providing design flexibility and compatibility with a variety of signal levels and system architectures.
  • Extended Temperature Range: The MUX36S08IRUMR is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to +125°C, ensuring stable performance in industrial and automotive environments.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, which is crucial for preventing damage to sensitive components and ensuring the longevity and reliability of the multiplexer and the overall system.

Package and Quality

The MUX36S08IRUMR comes in a compact VQFN package, which is ideal for space-constrained applications. The device also supports the standard industrial temperature range, making it suitable for harsh environments. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Applications

With its robust feature set, the MUX36S08IRUMR is well-suited for a variety of applications, including:

  • Data acquisition systems
  • Test and measurement equipment
  • Process control
  • Medical electronics
  • Automotive systems

In summary, the MUX36S08IRUMR from Texas Instruments is a versatile and reliable solution for any application requiring precise and flexible signal routing.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8158 $59.0790
11+ $9.6950 $106.6450
16+ $9.3920 $150.2720
23+ $9.0891 $209.0493
29+ $8.7861 $254.7969
39+ $7.8772 $307.2108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,933 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess