EN
  • EN
  • DE

DSPIC33EP512MU810-E/BG

Part No DSPIC33EP512MU810-E/BG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 121BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 60 MIPs
Number of I/O 83
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
Data RAM Size 24K x 16
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 32x10b/12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 121-TFBGA (10x10)
Win Source Part Number 1035358-DSPIC33EP512MU810-E/BG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512MU810-E/BG CAD Model

Description

Product Overview: DSPIC33EP512MU810-E/BG

The DSPIC33EP512MU810-E/BG is a high-performance digital signal controller (DSC) from Microchip Technology, a leader in microcontroller and analog semiconductors. This DSC is a part of the dsPIC33E series and is designed to deliver the computational performance needed for advanced digital signal processing (DSP) applications in a compact BGA package.

Key Features:

  • Core Processor: The device is built around a dsPIC33E core, which operates at a maximum frequency of 70 MHz. It provides a perfect blend of the DSP and microcontroller architectures, making it ideal for applications that require both control and signal processing capabilities.
  • Memory: With 512 KB of flash memory and 48 KB of RAM, this DSC offers ample space for complex algorithms and data buffering, ensuring smooth and efficient operation.
  • Advanced Peripherals: It comes equipped with a rich set of peripherals, including high-speed ADCs, DACs, PWM outputs, and multiple communication interfaces such as UART, SPI, and I2C, allowing for versatile connectivity and control options.
  • Digital Signal Processing: The DSPIC33EP512MU810-E/BG is optimized for DSP tasks with its high-speed 16-bit architecture, enabling efficient execution of digital filtering, FFT algorithms, and other signal processing functions.
  • Enhanced Power Management: The device features flexible power management options, which help in reducing power consumption for energy-sensitive applications.
  • Robust Design: This DSC is designed to operate in harsh environments and is characterized by its extended temperature range and high resistance to electrostatic discharge (ESD).

Applications:

The DSPIC33EP512MU810-E/BG is tailored for a wide range of applications, particularly in areas where reliable and efficient signal processing is critical. It is ideal for industrial control systems, motor control, power conversion, automotive applications, and embedded audio processing, among others.

Package and Availability:

This DSC comes in a 121-pin BGA (Ball Grid Array) package, offering a compact footprint for space-constrained applications. With Microchip Technology's commitment to long-term availability, the DSPIC33EP512MU810-E/BG is a reliable choice for both new designs and existing systems that require a powerful and durable DSC.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2529 $69.0116
9+ $14.1563 $127.4067
13+ $13.7139 $178.2807
18+ $13.2716 $238.8888
23+ $12.8292 $295.0716
31+ $11.5020 $356.5620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 591 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess