EN
  • EN
  • DE

DSPIC33EP512GM706-I/MR

Part No DSPIC33EP512GM706-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 64QFN / MCU 16-bit dsPIC 512KB Flash 3.3V 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 48K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 30x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 773499-DSPIC33EP512GM706-I/MR
Popularity Medium
Supply and Demand Status Limited
Family Name dsPIC33EP512GM706
Introduction Date June 19, 2013
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512GM706-I/MR CAD Model

Description

dSPIC33EP512GM706-I/MR by Microchip Technology

The dSPIC33EP512GM706-I/MR is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to meet the demanding needs of modern embedded control applications. This device combines the benefits of a microcontroller with the computational prowess of a digital signal processor, making it an ideal choice for applications that require advanced algorithms and processing capabilities.

At the heart of the dSPIC33EP512GM706-I/MR lies a robust architecture that can execute digital signal processing instructions at high speeds, enabling efficient handling of complex mathematics and signal processing tasks. The chip offers a maximum frequency of 70 MIPS, ensuring swift and responsive operation for time-sensitive tasks.

Key Features:

  • Memory: The device boasts an impressive 512 KB of flash memory and 48 KB of RAM, providing ample space for application code and data storage.
  • Dual Partition Flash with Live Update: This feature allows for firmware updates in the field with minimal interruption, as one partition can be programmed while the other is still running the application.
  • Advanced Analog Features: It includes a variety of analog features such as 12-bit Analog-to-Digital Converters (ADCs), Digital-to-Analog Converters (DACs), and operational amplifiers, enabling precise control and monitoring of analog signals.
  • Motor Control PWMs: The device is equipped with specialized peripherals for motor control applications, including high-resolution PWMs that are ideal for driving a wide range of motors.
  • Communication Interfaces: It offers a comprehensive set of communication interfaces, including UART, SPI, I2C, CAN, and USB, facilitating versatile connectivity options for peripheral devices.
  • Robust Security Features: Security features such as code protection and a Random Number Generator (RNG) help to ensure the integrity and security of the application.

The dSPIC33EP512GM706-I/MR is packaged in a compact 64-pin QFN (Quad Flat No-lead) package, making it suitable for space-constrained applications. Its wide operating voltage range and extended temperature range make it robust for industrial, automotive, and consumer applications that operate under harsh conditions.

Whether it's for advanced motor control, power supply regulation, Internet of Things (IoT) devices, or any application that requires a mix of control and signal processing, the dSPIC33EP512GM706-I/MR from Microchip Technology stands as a versatile and powerful solution.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5992 $54.3968
9+ $11.1584 $100.4256
14+ $10.8097 $151.3358
20+ $10.4610 $209.2200
25+ $10.1123 $252.8075
34+ $9.0662 $308.2508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess