EN
  • EN
  • DE

DSPIC33EP16GS202-I/SS

Part No DSPIC33EP16GS202-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 16KB (16K x 8) FLASH 28-SSOP
Manufacturer Microchip Technology
Series dsPIC™ 33EP, Functional Safety (FuSa)
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name DSPIC33EP16GS202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869741-DSPIC33EP16GS202-I/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP16GS202-I/SS CAD Model

Description

Microchip Technology's DSPIC33EP16GS202-I/SS

The DSPIC33EP16GS202-I/SS is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This versatile component is ideal for applications requiring sophisticated algorithms and high-speed data processing, such as motor control, power conversion, and sensor processing.

Key Features

  • Enhanced Performance: With a 70 MIPS DSP engine, this DSC offers the computational power necessary for advanced algorithms and real-time data processing.
  • Ample Memory: It comes with 16 KB of RAM and 64 KB of flash memory, providing sufficient space for complex code and data storage.
  • Dual Partition Flash with Live Update: This feature allows for firmware updates with minimal downtime, ensuring reliable and continuous operation.
  • Robust Peripheral Set: The DSPIC33EP16GS202-I/SS includes PWM outputs, analog-to-digital converters (ADCs), and serial communication modules, making it highly adaptable to a range of applications.
  • Flexible Power Management: It supports multiple power-saving modes, enabling efficient energy consumption for battery-powered devices.

Advanced Integration

Integration is a key component of the DSPIC33EP16GS202-I/SS design. It features an on-chip oscillator to reduce external component count, along with a variety of peripherals that can be configured to meet the specific needs of the application. The inclusion of high-speed PWM modules and high-resolution ADCs allows for precise control and monitoring, critical for power-sensitive applications.

Package and Temperature Range

Packaged in a compact 28-pin SSOP, the DSPIC33EP16GS202-I/SS is designed for space-constrained applications. It operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Development Support

Microchip provides extensive support for development with the DSPIC33EP16GS202-I/SS, including development boards, software libraries, and a robust Integrated Development Environment (IDE). These tools simplify the development process and reduce time to market for products integrating this advanced DSC.

In conclusion, the DSPIC33EP16GS202-I/SS by Microchip Technology is a powerful, versatile, and reliable solution for complex applications that require a blend of control and signal processing capabilities within a small footprint.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7569 $54.2983
16+ $6.3647 $101.8352
25+ $6.1658 $154.1450
34+ $5.9669 $202.8746
44+ $5.7680 $253.7920
59+ $5.1713 $305.1067
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess