EN
  • EN
  • DE

M29W160EB70N3F

Part No M29W160EB70N3F
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TSOP-48
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 747100-M29W160EB70N3F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W160EB70N3F CAD Model

Description

The M29W160EB70N3F is a 16 Mbit (2Mb x 8 or 1Mb x 16) Flash memory device manufactured by Micron Technology Inc. It is designed for embedded systems requiring non-volatile storage of code and data.

Applications:

  • Embedded Systems: Stores program code and data in embedded systems such as industrial controllers, consumer electronics, and automotive systems.
  • Networking Equipment: Used to store firmware in routers, switches, and other network devices.
  • Set-Top Boxes: Stores operating system and application code.
  • Gaming Consoles: Stores game code and data.
  • BIOS Storage: Used to store the BIOS firmware in personal computers.

Features:

  • 16 Mbit Density: Provides 16 Mbits of non-volatile storage.
  • Page Mode Operation: Supports page mode operation for fast read and write access.
  • Sector Erase: Allows individual sectors to be erased without affecting other sectors.
  • Program and Erase Lockout: Prevents accidental programming or erasing of the memory.
  • Deep Power-Down Mode: Reduces power consumption when the device is not in use.
  • 70ns Access Time: Fast access time for quick data retrieval.
  • Multiple Package Options: Available in various package options for flexible integration.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access Time: Enables quick data retrieval for improved system performance.
  • Low Power Consumption: Reduces power consumption for energy-efficient applications.
  • Reliable Performance: Provides reliable performance over a wide range of operating conditions.
  • Easy to Use: Simple to interface with microcontrollers and other devices.

Additional Details:

The M29W160EB70N3F operates on a 3V power supply. It supports both asynchronous and synchronous read operations. The datasheet provides detailed information about the memory's electrical characteristics, timing diagrams, and application circuit recommendations. It is crucial to consult the datasheet when designing applications using this flash memory device. The 70ns access time ensures quick boot-up and code execution for the embedded systems it supports.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess