EN
  • EN
  • DE

MSP430AFE252IPWR

Part No MSP430AFE252IPWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 11
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 2x24b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number MSP430AFE252
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644556-MSP430AFE252IPWR
Ultra Librarian 3D Model Ultra Librarian MSP430AFE252IPWR CAD Model

Description

Product Overview: MSP430AFE252IPWR from Texas Instruments

The MSP430AFE252IPWR is a highly integrated, low-power microcontroller from Texas Instruments (TI), designed for precise measurement and monitoring in a variety of applications. As part of TI's MSP430 microcontroller family, this device incorporates a powerful 16-bit RISC CPU, a versatile set of analog features, and a flexible clock system that enables optimized low-power operation.

This microcontroller is particularly well-suited for utility metering and energy-monitoring systems, thanks to its integrated analog front-end (AFE). The AFE includes a high-precision sigma-delta analog-to-digital converter (ADC) that provides exceptional accuracy, making it ideal for applications requiring precise measurements, such as water, gas, and heat meters.

Key Features:

  • 16-Bit RISC Architecture: The MSP430 core delivers a robust and efficient processing platform, with a CPU capable of handling complex tasks at low power consumption levels.
  • Integrated Analog Front-End: The device comes with a sigma-delta ADC, which offers high-resolution conversions for accurate sensor readings and signal processing.
  • Multiple Communication Interfaces: MSP430AFE252IPWR supports various communication protocols, including SPI, I2C, and UART, allowing for easy integration with other components and systems.
  • Low Power Operation: The microcontroller is designed for battery-powered applications, featuring multiple low-power modes to extend battery life.
  • Flexible Clock System: A range of on-chip oscillators and clock sources enable the device to maintain accurate timing while minimizing power consumption.
  • Robust Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, providing a compact footprint for space-constrained applications.

The MSP430AFE252IPWR also includes a versatile set of peripherals, such as timers, a watchdog timer, and digital I/O ports, which can be used to implement additional functionality without the need for external components. Moreover, the device's development ecosystem, which includes software libraries, development boards, and integrated development environments (IDEs), simplifies the design process and accelerates time to market.

Whether you are developing smart metering solutions or any other application requiring efficient, precise measurement capabilities, the MSP430AFE252IPWR from Texas Instruments offers a compelling combination of performance, integration, and low-power operation.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0193 $54.1737
21+ $4.9390 $103.7190
32+ $4.7846 $153.1072
44+ $4.6303 $203.7332
56+ $4.4759 $250.6504
75+ $4.0129 $300.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 267 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess