EN
  • EN
  • DE

MSP430G2212IPW20

Part No MSP430G2212IPW20
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430G2xx
Package Tube
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, USI
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number MSP430G2212
Standard Package 70 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644876-MSP430G2212IPW20
Ultra Librarian 3D Model Ultra Librarian MSP430G2212IPW20 CAD Model

Description

Product Overview: MSP430G2212IPW20 from Texas Instruments

The MSP430G2212IPW20 is a powerful microcontroller unit (MCU) from Texas Instruments (TI), renowned for its high performance and low power consumption. This MCU is part of TI's MSP430 family, which is widely recognized for its exceptional integration of various smart analog and digital peripherals. The MSP430G2212IPW20 is designed to cater to a broad range of applications, particularly those demanding optimal power efficiency and processing capability within a compact footprint.

At the core of the MSP430G2212IPW20 is a 16-bit RISC CPU, which offers a smooth and efficient operation at a maximum frequency of 16MHz. This allows for quick processing and response times, making it ideal for real-time applications. The MCU is equipped with 2KB of flash memory and 128B of RAM, providing sufficient space for small to medium-sized applications and the flexibility for in-system programmability.

The MSP430G2212IPW20 operates at a voltage range of 1.8V to 3.6V, which ensures compatibility with a variety of power sources and the ability to maintain functionality even in low-power scenarios. This feature, coupled with its five power-saving modes, makes it an excellent choice for battery-powered and portable devices.

With its 20-pin TSSOP (Thin Shrink Small Outline Package) form factor, the MSP430G2212IPW20 offers a compact solution without compromising on its I/O capabilities. It includes a versatile set of peripherals such as an 8-channel 10-bit analog-to-digital converter (ADC), which allows for accurate sensor data acquisition. It also features a built-in watchdog timer, a universal serial communication interface supporting SPI and I2C, as well as timers for PWM outputs.

The MSP430G2212IPW20 is supported by an extensive development ecosystem provided by Texas Instruments. This includes development boards, integrated development environments (IDEs) like Code Composer Studio, and extensive documentation, making it easier for engineers to develop, test, and deploy their applications swiftly.

In summary, the MSP430G2212IPW20 is a versatile and energy-efficient MCU that is well-suited for a wide array of applications, from consumer electronics to industrial control systems. Its robust feature set, combined with TI's support and resources, ensures that engineers can leverage this product to create innovative and reliable solutions.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5335 $53.6725
80+ $1.2583 $100.6640
125+ $1.2190 $152.3750
170+ $1.1797 $200.5490
220+ $1.1403 $250.8660
295+ $1.0224 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess