EN
  • EN
  • DE

DSPIC33CK128MP206T-I/PT

Part No DSPIC33CK128MP206T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP / dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33CK, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 20x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33CK128MP206
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356523-DSPIC33CK128MP206T-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK128MP206T-I/PT CAD Model

Description

dSPIC33CK128MP206T-I/PT Microcontroller

The dSPIC33CK128MP206T-I/PT is a cutting-edge Digital Signal Controller (DSC) from Microchip Technology, designed for sophisticated and demanding applications that require a perfect blend of digital signal processing (DSP) and microcontroller (MCU) capabilities. This 16-bit DSC is part of the dSPIC33CK family, known for its high performance, flexibility, and ease of use in a wide range of embedded systems.

Key Features:

  • Core: The device features a high-performance dsPIC33CK core with DSP engine, which is capable of executing digital filter algorithms, precision control systems, and complex math functions, making it ideal for applications such as motor control, power conversion, and sensor processing.
  • Memory: It comes with 128KB of Flash memory and 8KB of RAM, providing ample space for application code and data storage.
  • High-Speed PWM: The DSC includes advanced PWM modules that support high-resolution and high-frequency outputs, essential for precise motor control and power conversion applications.
  • Robust Peripheral Set: A rich set of peripherals, including ADCs, DACs, UARTs, SPI, and I2C interfaces, allows for versatile connectivity and data acquisition options.
  • Temperature Range: This device operates over an extended industrial temperature range, making it reliable in harsh environments.
  • Package: The dSPIC33CK128MP206T-I/PT comes in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for compact designs with limited space.

Applications:

Thanks to its powerful core and rich feature set, the dSPIC33CK128MP206T-I/PT is ideal for a variety of applications, including:

  • Advanced Motor Control Systems
  • Industrial Automation and Robotics
  • Power Supply and Power Management Systems
  • Automotive and Transportation
  • Internet of Things (IoT) Devices

Design Support:

Microchip Technology provides extensive support for the dSPIC33CK128MP206T-I/PT, including development tools, software libraries, and application notes to streamline the design process and reduce time to market. Engineers can leverage Microchip's MPLAB® development ecosystem, which includes MPLAB X IDE, MPLAB XC16 Compiler, and MPLAB Code Configurator, for a comprehensive development experience.

With its powerful processing abilities, versatile peripherals, and robust design, the dSPIC33CK128MP206T-I/PT is a smart choice for engineers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess