EN
  • EN
  • DE

ICL7137CQH+D

Part No ICL7137CQH+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 3.5 DIGIT W/LED 44-PLCC / 1-Channel Single ADC Dual Slope 3 1/2Digit LED 44-Pin PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Display Driver
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 776324-ICL7137CQH+D
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7137
Introduction Date January 16, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ICL7137CQH+D CAD Model

Description

The ICL7137CQH+D is a high-performance, low-power, 4.5-digit, analog-to-digital converter (ADC) with an integrated 7-segment decoder driver, designed and manufactured by Maxim Integrated. This precision ADC is specifically tailored for direct display applications such as digital multimeters, weighing scales, and other equipment requiring a digital readout of an analog signal.

The ICL7137CQH+D offers a multiplexed BCD output as well as a direct drive for a 7-segment display, simplifying the design process for engineers by reducing the number of external components needed for display interfacing. This feature-packed ADC operates with dual power supplies, typically ±5V, and is characterized by its dual-slope conversion technique, which ensures excellent noise rejection and a stable display readout.

The device boasts an internal oscillator, eliminating the need for external clocking components. Its auto-zero feature ensures that zero-scale reading is maintained without user intervention, and the polarity indicator is automatically managed by the device, providing a clear and accurate display of the measured signal. The overrange and underrange signals are also included to indicate when the input signal is out of the ADC's measurement range.

The ICL7137CQH+D comes in a compact, 40-pin ceramic quad flat pack (CQFP) package, which is suitable for space-constrained applications. It is designed to operate over a wide temperature range, making it a robust choice for industrial environments. The ADC's low power consumption makes it ideal for battery-operated devices, ensuring longer operating times between charges.

Maxim Integrated's commitment to quality and reliability is evident in the ICL7137CQH+D, which is built to deliver consistent performance and a high level of accuracy for precision measurement applications. Its integration of multiple functions into a single chip offers a cost-effective solution for designers seeking to enhance their product's capabilities while maintaining a small footprint.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess