EN
  • EN
  • DE

PIC32MM0032GPL036-I/M2

Part No PIC32MM0032GPL036-I/M2
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 36SQFN / MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 36-SQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MM
Package Tray
Product Status Active
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 25MHz
Connectivity IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, I²S, POR, PWM, WDT
Number of I/O 29
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 14x10/12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-SQFN (6x6)
Base Product Number PIC32MM0032GPL036
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1357281-PIC32MM0032GPL036-I/M2
Ultra Librarian 3D Model Ultra Librarian PIC32MM0032GPL036-I/M2 CAD Model

Description

Microchip Technology's PIC32MM0032GPL036-I/M2 Microcontroller

The PIC32MM0032GPL036-I/M2 is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to the evolving needs of modern embedded systems. This microcontroller is a part of the PIC32MM series, which is known for its power efficiency, compact design, and robust feature set, making it an ideal choice for a wide range of applications, including industrial control, consumer electronics, Internet of Things (IoT) devices, and portable medical equipment.

At the heart of the PIC32MM0032GPL036-I/M2 lies a MIPS32® microAptiv™ UC core, which operates at a maximum frequency of 25 MHz. The device boasts 32KB of Flash memory and 8KB of RAM, providing sufficient space for complex applications and data handling. The microcontroller comes in a space-saving 36-pin QFN package, ensuring a minimal footprint on the PCB.

One of the standout features of this microcontroller is its low-power operation. It includes multiple power-saving modes, such as Idle and Sleep modes, which significantly reduce power consumption, making it an excellent choice for battery-powered applications. Additionally, the device supports a 3.3V operating voltage range, contributing to its energy efficiency.

The PIC32MM0032GPL036-I/M2 is equipped with a rich set of peripherals, including:

  • Multiple communication interfaces such as I²C, SPI, and UART for seamless data exchange with other devices.
  • Up to 24 programmable I/O pins for flexible connectivity and control options.
  • Analog-to-Digital Converters (ADCs) for interfacing with analog sensors and inputs.
  • Timers and Input Capture modules to support timing and control tasks.

For developers, Microchip provides a comprehensive suite of software and hardware development tools. The MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator simplify the programming and configuration of the microcontroller. Additionally, the MPLAB Harmony software framework helps streamline the development process, enabling faster time-to-market for products.

In summary, the PIC32MM0032GPL036-I/M2 microcontroller from Microchip Technology offers a perfect blend of performance, power efficiency, and versatility. Its extensive feature set and development support make it a go-to choice for designers looking to create sophisticated and power-conscious applications.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5750 $59.2250
55+ $2.1129 $116.2095
85+ $2.0468 $173.9780
117+ $1.9808 $231.7536
151+ $1.9148 $289.1348
202+ $1.7167 $346.7734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,850 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess