EN
  • EN
  • DE

DSPIC30F4012-20I/SO

Part No DSPIC30F4012-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 28SOIC / dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 48KB (16K x 24) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 20
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC30F4012
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC30F401220ISO
Standard Package 27
Win Source Part Number 1318960-DSPIC30F4012-20I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4012-20I/SO CAD Model

Description

Microchip Technology DSPIC30F4012-20I/SO Product Overview

The DSPIC30F4012-20I/SO is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the computational power and speed of a digital signal processor (DSP) combined with the versatility and ease-of-use of a microcontroller (MCU). This integration makes it an ideal choice for applications that require complex signal processing and control tasks such as motor control, power supplies, and advanced sensors.

Key Features

  • High-Performance DSC Core: The DSPIC30F4012-20I/SO features a 16-bit modified Harvard architecture that can execute up to 30 million instructions per second (MIPS) at 30 MHz, providing the computational speed necessary for demanding applications.
  • Ample Program Memory: It comes with 48 KB of flash memory and 2 KB of RAM, offering sufficient space for complex programs and data buffering.
  • Digital Signal Processing: With its DSP engine, this DSC supports multiply-accumulate operations and other DSP functions, enhancing its ability to handle high-speed numeric processing tasks.
  • Robust Peripheral Set: The device includes a variety of peripherals, such as PWM outputs, timers, UART, SPI, and I2C communication interfaces, providing versatile options for interfacing with other devices and systems.
  • Flexible Oscillator Options: The DSPIC30F4012-20I/SO supports a range of oscillator modes including external, internal, and PLL options, allowing precise control over system clocking.
  • Extended Temperature Range: This DSC operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • SOIC Package: Housed in a 28-pin SOIC (Small Outline Integrated Circuit) package, it is compact and suitable for space-constrained applications.

Applications

With its powerful feature set, the DSPIC30F4012-20I/SO is an excellent choice for a wide range of applications, including:

  • Automotive control systems
  • Industrial control and automation
  • Robotics and motion control
  • Power management and conversion
  • Audio processing and sound synthesis

Microchip Technology's DSPIC30F4012-20I/SO combines the benefits of DSP performance with the ease of MCU programmability, making it a versatile and efficient solution for advanced embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess