EN
  • EN
  • DE

DSPIC30F3013-20E/SO

Part No DSPIC30F3013-20E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 24KB (8K x 24) FLASH 28-SOIC
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 20
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name DSPIC30F3013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869726-DSPIC30F3013-20E/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3013-20E/SO CAD Model

Description

dSPIC30F3013-20E/SO - A High-Performance Digital Signal Controller

The dSPIC30F3013-20E/SO from Microchip Technology is a cutting-edge digital signal controller (DSC) that combines the benefits of a microcontroller with the digital signal processing capabilities of a DSP. This compact, surface-mount device is housed in a small-outline package and is designed to cater to demanding applications that require high-speed and complex computations.

Core Features:

  • High-Performance DSC Core: The dSPIC30F3013-20E/SO features a 16-bit modified Harvard architecture that enables simultaneous data and code access. With a maximum operating frequency of 20MHz, it delivers 30 MIPS (Million Instructions Per Second), ensuring swift execution of algorithms and control loops.
  • Ample Program Memory: It comes with 24KB of flash program memory, allowing for robust application development without the constant worry of running out of space.
  • Generous RAM: With 2KB of RAM, this DSC offers ample space for data storage and efficient handling of complex algorithms.
  • Flexible Peripherals: The device includes a variety of peripherals such as UART, SPI, and I2C interfaces for serial communication, as well as PWM outputs and input capture for precise control applications.
  • Robust Interrupt System: The dSPIC30F3013-20E/SO features an advanced interrupt system that supports up to 30 interrupt sources, ensuring responsive and reliable system behavior.

Applications:

With its robust feature set, the dSPIC30F3013-20E/SO is ideal for a wide range of applications, including:

  • Motor Control
  • Power Conversion
  • Industrial Automation
  • Automotive Systems
  • Audio Processing
  • Medical Devices

Design Support:

Microchip Technology provides extensive support for the dSPIC30F3013-20E/SO with development tools, software libraries, and documentation to help designers minimize time-to-market. The MPLAB Integrated Development Environment (IDE) and a suite of software and hardware development tools are available to support the entire development process from initial design to final production.

Conclusion:

The dSPIC30F3013-20E/SO stands out as a versatile and powerful solution for designers who require the computational prowess of a DSP with the functionality of an MCU. Its combination of speed, memory, and peripherals, along with robust support from Microchip Technology, makes it an excellent choice for advanced digital signal processing applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess