EN
  • EN
  • DE

SN54HC251J

Part No SN54HC251J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54HC251 DATA SELECTORS/MULTIPLEX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 669725-SN54HC251J
Ultra Librarian 3D Model Ultra Librarian SN54HC251J CAD Model

Description

The SN54HC251J is a high-performance integrated circuit from Texas Instruments, designed to cater to the needs of complex digital systems. This particular chip belongs to the 54HC family, known for its high-speed CMOS technology which combines the speed of HC logic with the low power consumption of CMOS technology. The SN54HC251J is a versatile 8-input multiplexer with 3-state outputs that allow it to be used in a wide array of applications, from data routing and signal multiplexing to function generation and binary-to-one-of-eight decoding.

The device features a single 8-input multiplexer with a binary address presented on three inputs (A, B, and C). It allows one of the eight data inputs to be selected and passed through to the output based on the value of these three addressing inputs. The inclusion of an enable input (G) adds an extra layer of control, ensuring that the output remains in the high-impedance state unless the enable input is activated. This feature is particularly useful when multiple devices are connected to a common bus, as it prevents bus contention.

The SN54HC251J operates over a broad voltage range from 2V to 6V and offers a balanced propagation delay and transition times, which is crucial for maintaining the integrity of high-speed signals. This makes the chip suitable for interfacing with both TTL and CMOS logic levels, providing designers with a high degree of flexibility in mixed-logic environments.

Packaged in a sturdy ceramic dual in-line package (CDIP), the SN54HC251J is built to withstand harsh conditions and is characterized for operation over the full military temperature range of -55°C to 125°C. This robustness makes it an ideal choice for military, aerospace, and other high-reliability applications where performance and durability are of utmost importance.

In summary, the SN54HC251J from Texas Instruments is a reliable and versatile choice for designers looking to implement an 8-input multiplexer in their digital systems. With its wide operating voltage range, compatibility with multiple logic families, and military-grade temperature resilience, this chip is a testament to Texas Instruments' commitment to providing high-quality, industry-leading semiconductor products.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7394 $54.1758
16+ $6.3503 $101.6048
25+ $6.1519 $153.7975
34+ $5.9534 $202.4156
44+ $5.7550 $253.2200
59+ $5.1596 $304.4164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess