EN
  • EN
  • DE

DSPIC30F2020-20E/SO

Part No DSPIC30F2020-20E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 20 MIPS
Number of I/O 21
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 28-SOIC
Win Source Part Number 203468-DSPIC30F2020-20E/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2020-20E/SO CAD Model

Description

Microchip Technology's DSPIC30F2020-20E/SO

The DSPIC30F2020-20E/SO is a high-performance 16-bit Digital Signal Controller (DSC) developed by Microchip Technology, designed to offer a seamless blend of the processing capabilities of a microcontroller (MCU) with the computational prowess of a Digital Signal Processor (DSP). This innovative component is particularly suited for applications that require complex algorithms and control functions, such as motor control, power supplies, and industrial automation systems.

Encased in a compact 28-pin SOIC package, the DSPIC30F2020-20E/SO operates at a maximum frequency of 20MHz, providing a robust platform for intricate signal processing tasks. The device boasts 12KB of Flash memory, which allows for ample space to store application code, and 1KB of RAM to support data-intensive operations.

One of the standout features of this DSC is its advanced motor control PWM peripherals, which include six PWM outputs that can be utilized for 3-phase motor control with minimal external components. This makes the DSPIC30F2020-20E/SO an ideal choice for designers looking to implement efficient and precise motor control in their applications.

The DSPIC30F2020-20E/SO also offers a variety of peripherals that enhance its versatility. These include an on-chip Analog-to-Digital Converter (ADC) with up to nine channels and 10-bit resolution, providing accurate measurement for sensor inputs. Additionally, it supports multiple communication protocols such as UART, SPI, and I2C, facilitating easy integration with other components within a system.

Microchip Technology has equipped the DSPIC30F2020-20E/SO with a robust set of development tools, including software libraries and the MPLAB Integrated Development Environment (IDE). These tools streamline the development process, allowing engineers to focus on innovating and reducing time to market.

In summary, the DSPIC30F2020-20E/SO from Microchip Technology is a powerful and versatile DSC that combines the best features of MCUs and DSPs. With its advanced motor control capabilities, various on-chip peripherals, and comprehensive development support, it stands as a top choice for engineers looking to develop high-performance, control-oriented applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9390 $77.8170
6+ $21.2832 $127.6992
9+ $20.6179 $185.5611
12+ $19.9526 $239.4312
15+ $19.2885 $289.3275
21+ $17.2927 $363.1467
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess