EN
  • EN
  • DE

DSPIC30F2010-30I/SO

Part No DSPIC30F2010-30I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 30 MIPs
Number of I/O 20
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 014907-DSPIC30F2010-30I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2010-30I/SO CAD Model

Description

dSPIC30F2010-30I/SO Digital Signal Controller

The dSPIC30F2010-30I/SO from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of microcontrollers with the digital signal processing capabilities of DSPs to offer a versatile and powerful solution for embedded control applications. This particular model comes in a sleek SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

Key Features:

  • High-Performance DSC Core: The dSPIC30F2010 features a 16-bit modified Harvard architecture that can execute up to 30 MIPS (Million Instructions Per Second) at 30MHz, providing the computational power needed for complex algorithms and real-time data processing.
  • Ample Program Memory: With 12KB of on-chip Flash memory, this DSC offers ample space for storing firmware and applications, ensuring smooth operation and flexibility for updates.
  • Robust Data Storage: The device also includes 512 bytes of EEPROM and 1KB of RAM, facilitating efficient data management and storage for critical applications.
  • Advanced Peripherals: A range of integrated peripherals enhances the functionality of the dSPIC30F2010, including PWM outputs, ADC inputs, SPI, I2C, and UART serial communication interfaces, which enable easy interfacing with other components and systems.
  • Flexible Oscillator Options: This DSC supports various oscillator configurations, including external, crystal, resonator, and internal RC, providing design flexibility and helping to meet specific application requirements.
  • Power Management: The dSPIC30F2010-30I/SO is designed with power-saving features such as multiple power management modes, which help to minimize power consumption during operation.
  • Extended Temperature Range: This device operates over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Applications:

The dSPIC30F2010-30I/SO is ideal for various applications that require efficient and precise control, such as motor control, power supplies, lighting systems, and industrial automation. Its high level of integration and processing power also make it an excellent choice for advanced audio applications and instrumentation.

Overall, the dSPIC30F2010-30I/SO from Microchip Technology offers a blend of performance, flexibility, and reliability, making it a top choice for designers looking to leverage DSC capabilities in their next embedded control project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4319 $51.4552
19+ $5.2774 $100.2706
30+ $5.1125 $153.3750
41+ $4.9476 $202.8516
53+ $4.7827 $253.4831
70+ $4.2879 $300.1530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,666 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess