EN
  • EN
  • DE

TS5A23166YZPR

Part No TS5A23166YZPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 900 mOhm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 7.5ns, 11ns
-3db Bandwidth 150MHz
Charge Injection 6pC
Channel Capacitance(CS off, CD off) 19pF, 18pF
Max Leakage Current (IS off) 20nA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DSBGA, 8-WCSP (1.9x0.9)
Win Source Part Number 035164-TS5A23166YZPR
Family Name TS5A23166
Introduction Date June 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5A23166YZPR CAD Model

Description

The TS5A23166YZPR is a high-performance, dual single-pole double-throw (SPDT) analog switch designed by Texas Instruments, a leader in semiconductor solutions. This device is ideal for applications that require multiplexing and demultiplexing of analog and digital signals. It is a versatile component that can be used in a wide range of electronic devices, from consumer electronics to industrial systems.

Key Features

  • Low On-State Resistance: The TS5A23166YZPR offers a low on-state resistance of typically 0.5 ohms, ensuring minimal signal distortion and power loss when the switch is active.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 1.65V to 5.5V, making it suitable for various power environments and compatible with many logic levels.
  • Single Supply Operation: This switch is designed to work with a single power supply, simplifying circuit design and power management within the system.
  • High-Speed Switching: With fast switching speeds, the TS5A23166YZPR is capable of handling high-frequency signals without significant time delay.
  • Low Power Consumption: Its low power consumption makes it an energy-efficient choice for battery-powered applications.
  • Bidirectional Signal Flow: The device supports bidirectional signal flow, enabling flexible signal routing in both directions through the switch.
  • ESD Protection: It includes electrostatic discharge (ESD) protection circuitry, which helps to prevent damage to the device from static electricity.

Applications

The TS5A23166YZPR is suitable for a variety of applications, including:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication devices
  • Portable electronics
  • Medical equipment
  • Test and measurement instruments

Package and Quality

The device is offered in a compact 8-pin YZP package, which is designed for space-constrained applications. Texas Instruments is committed to high-quality standards, and the TS5A23166YZPR is no exception, adhering to rigorous quality control processes to ensure reliability and performance.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9116 $57.3480
65+ $1.5685 $101.9525
100+ $1.5195 $151.9500
140+ $1.4705 $205.8700
180+ $1.4215 $255.8700
240+ $1.2744 $305.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess