EN
  • EN
  • DE

AX88179AQF

Part No AX88179AQF
Manufacturer ASIX
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1131170-AX88179AQF
Categories Custom Parts
Manufacturer ASIX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AX88179AQF CAD Model

Description

The ASIX AX88179AQF is a custom electronic component that is suitable for various applications.

  • Manufacturer: ASIX
  • Popularity: Medium
  • Supply and Demand: Limited
  • Description: This component is versatile and can be used in different custom parts.

You May Also Be Interested in

Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8299 $50.9382
38+ $2.6508 $100.7304
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2926 $252.1860
137+ $2.2030 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess