EN
  • EN
  • DE

DSPIC30F2010-20I/MM

Part No DSPIC30F2010-20I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28QFN / MCU 16-bit dsPIC RISC 12KB Flash 2.5V/3.3V/5V Automotive 28-Pin QFN-S EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 20
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 512 x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN-S (6x6)
Win Source Part Number 773429-DSPIC30F2010-20I/MM
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F2010
Introduction Date February 03, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2010-20I/MM CAD Model

Description

Microchip Technology DSPIC30F2010-20I/MM

The DSPIC30F2010-20I/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer a perfect blend of digital signal processing (DSP) and microcontroller (MCU) functionalities in a single chip. This integration makes it an ideal choice for applications requiring complex algorithms and control functions, such as motor control, power supplies, and advanced sensing systems.

Key Features:

  • High-Performance DSC Core: The device features a modified Harvard architecture with a 16-bit wide data path and 24-bit wide instructions, ensuring ample processing power for demanding applications.
  • Operating Speed: With a maximum operating frequency of 20MHz, the DSPIC30F2010-20I/MM can execute up to 30 million instructions per second (MIPS), enabling fast and efficient signal processing.
  • Flash Memory: It comes with 12 KB of on-chip flash memory, providing a reliable storage solution for the application code and reducing the need for external memory components.
  • RAM: The controller is equipped with 2 KB of RAM, allowing for efficient data manipulation and buffer storage.
  • Robust Peripheral Set: The DSPIC30F2010-20I/MM includes a range of peripherals, such as PWM outputs, timers, and ADCs, which are essential for control applications.
  • Motor Control PWMs: Specialized PWM circuits support motor control applications, providing precise control over motor speed and direction.
  • Analog-to-Digital Converter: A 10-bit ADC with up to four channels enables the DSC to interface with analog sensors and transducers.
  • Communication Interfaces: The device supports multiple communication protocols, including SPI, I2C, and UART, facilitating easy integration into a variety of systems.
  • Temperature Range: The DSPIC30F2010-20I/MM operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: This DSC is available in a 28-pin QFN package, providing a compact footprint for space-constrained applications.

The DSPIC30F2010-20I/MM is a versatile and powerful solution for developers looking to leverage DSP capabilities in their MCU applications. Its combination of processing power, memory, and peripherals, along with robust environmental specifications, make it a go-to choice for a wide range of industrial, automotive, and consumer applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9192 $52.5456
42+ $2.3952 $100.5984
65+ $2.3204 $150.8260
90+ $2.2455 $202.0950
116+ $2.1707 $251.8012
155+ $1.9461 $301.6455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess