The 74HC08PW/S400 is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, a leader in the technology sector, this product is part of the 74HC series, known for its robustness and versatility in various electronic applications.
Key Features
- Logic Type: The device features a quad 2-input AND gate, making it suitable for implementing logic functions that require the AND operation.
- Package: It comes in a TSSOP14 (Thin Shrink Small Outline Package) with 14 pins, offering a space-saving footprint for PCB designs.
- Operating Voltage: The 74HC08PW/S400 operates within a voltage range of 2.0 to 6.0 V, accommodating a variety of power supply levels and ensuring compatibility with other logic families.
- High Noise Immunity: The device is characterized by its high noise immunity, ensuring stable operation even in electrically noisy environments.
- Output Capability: It can drive up to 10 LSTTL loads, providing ample output current for interfacing with other digital logic components.
- Speed: The propagation delay time is relatively low, facilitating high-speed operation which is essential for modern digital circuits.
Applications
The 74HC08PW/S400 is widely used in electronics due to its reliable performance in logic circuits. Some common applications include:
- Function generators
- Digital signal processing
- Computer logic
- Embedded systems
- Control systems
Quality and Reliability
NXP Semiconductors ensures that the 74HC08PW/S400 meets stringent quality standards. Each device undergoes rigorous testing to guarantee high reliability and performance in even the most demanding applications.
Environmental Compliance
The 74HC08PW/S400 complies with various environmental standards, including RoHS (Restriction of Hazardous Substances), reflecting NXP's commitment to environmental sustainability and the production of eco-friendly products.