dSPIC30F2010-20E/MM - Microchip Technology
The dSPIC30F2010-20E/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This DSC is a member of Microchip's renowned dSPIC30F family, which is tailored for applications requiring sophisticated algorithms and control functions.
Key Features
- Core Performance: The dSPIC30F2010 operates at a maximum speed of 20 MIPS (Million Instructions Per Second), providing robust computational capabilities with a 30 ns instruction cycle time.
- Program Memory: It comes with 12 KB of flash memory, which is ideal for storing firmware that can be updated in the field.
- Data RAM: The device includes 1 KB of SRAM, ensuring sufficient space for real-time data processing.
- Digital I/O: It offers 18 versatile I/O pins, which can be used for a variety of digital interfaces.
- Timers and Communication Interfaces: This controller is equipped with timers, input capture, output compare, and standard communication modules such as SPI, I2C, and UART for versatile interfacing and peripheral handling.
- Motor Control PWMs: It features specialized PWM outputs that are optimized for motor control applications, supporting advanced control techniques.
- Analog-to-Digital Converter: A 10-bit A/D converter with up to four channels enables the controller to interface with analog sensors and transducers directly.
- Operating Voltage: The operating voltage range of 4.5V to 5.5V allows for compatibility with standard 5V systems and power supplies.
- Temperature Range: It is designed to operate over the industrial temperature range, from -40°C to +85°C, ensuring reliability in harsh environments.
- Packaging: The dSPIC30F2010-20E/MM comes in a compact 28-pin QFN package, making it suitable for space-constrained applications.
Applications
The versatility of the dSPIC30F2010-20E/MM makes it ideal for a wide range of applications, particularly those requiring precise control and high-speed digital signal processing. Common applications include:
- Advanced motor controls
- Power supplies
- Industrial automation systems
- Automotive systems
- Robotics
- Embedded audio applications
With its robust feature set and Microchip's commitment to quality, the dSPIC30F2010-20E/MM is a reliable and efficient choice for engineers and developers looking to integrate advanced DSP capabilities into their designs.