EN
  • EN
  • DE

DSC6331CI2BA-012.0000

Part No DSC6331CI2BA-012.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 12 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 12 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±0.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343047-DSC6331CI2BA-012.0000
Ultra Librarian 3D Model Ultra Librarian DSC6331CI2BA-012.0000 CAD Model

Description

Microchip Technology DSC6331CI2BA-012.0000

The DSC6331CI2BA-012.0000 is a high-quality, precision MEMS oscillator from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and reliable component is designed to provide a stable and accurate clock frequency of 12.0000 MHz, which is essential for synchronizing the operation of digital systems.

Key Features:

  • Frequency: The oscillator operates at a fixed frequency of 12.0000 MHz, making it suitable for a wide range of applications that require a stable clock source.
  • Package: It comes in a compact industry-standard 4-SMD, no lead package, which allows for easy integration into various circuit designs.
  • Supply Voltage: This device supports a supply voltage range of 1.71V to 3.63V, providing flexibility for different power requirements.
  • Stability: The DSC6331CI2BA-012.0000 offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Temperature Range: It is operational over an industrial temperature range of -40°C to +85°C, making it reliable in harsh working environments.
  • Low Power Consumption: The oscillator is designed for energy efficiency, which helps to extend the battery life of portable devices.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits.

Microchip Technology's DSC6331CI2BA-012.0000 is ideal for use in a variety of applications including IoT devices, consumer electronics, industrial controls, and telecommunications systems. Its high precision and robustness make it an excellent choice for designers looking to improve the reliability and performance of their products.

Applications:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Wireless communications
  • Networking equipment
  • Industrial control systems

With its precision engineering and Microchip's commitment to quality, the DSC6331CI2BA-012.0000 oscillator is an excellent choice for ensuring accurate timing in your electronic designs.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess