Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz, 27MHz, 74.25MHz, 148.5MHz
Function Enable/Disable
Output LVCMOS
Supply Voltage (V) 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Maximum) 35mA
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Manufacturer Package 14-VFQFN Exposed Pad
Current - Supply (Disable) (Maximum) 23mA
Manufacturer Pack Quantity 110
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801504-DSC2010FI2-A0001
Ultra Librarian 3D Model Ultra Librarian DSC2010FI2-A0001 CAD Model

Description

The DSC2010FI2-A0001 is a high-performance, precision digital signal controller (DSC) from Microchip Technology, designed to cater to the demanding needs of advanced digital processing applications. This DSC combines the processing power of a digital signal processor (DSP) with the versatility and ease-of-use of a microcontroller (MCU), making it an ideal choice for a wide range of applications, including industrial control, automotive systems, and Internet of Things (IoT) devices.

Key Features:

  • High-Speed Processing: Equipped with a powerful core that delivers high-speed mathematical computations, this DSC is capable of executing complex algorithms efficiently.
  • Advanced Peripherals: The DSC2010FI2-A0001 comes with a rich set of peripherals, including PWM outputs, analog-to-digital converters (ADCs), and communication interfaces such as UART, SPI, and I2C, providing designers with flexibility in system design.
  • Robust Memory Architecture: With ample on-chip memory, this device ensures smooth operation and storage for critical applications. It includes flash memory for program storage and RAM for data processing.
  • Low Power Consumption: Designed with power efficiency in mind, the DSC2010FI2-A0001 supports various power-saving modes, making it suitable for battery-operated devices.
  • Reliability and Safety: Microchip Technology's commitment to quality means this DSC is manufactured to meet high standards of reliability and safety, ensuring stable performance in a variety of environmental conditions.

Applications:

The DSC2010FI2-A0001 is versatile enough to be used in a diverse array of applications. Its high-speed processing capabilities make it well-suited for advanced motor control systems, precise sensor data acquisition, and real-time audio processing. Its robust set of features also makes it an excellent choice for developing smart connected devices within the IoT space, as well as for automotive applications where reliability and performance are critical.

Conclusion:

The DSC2010FI2-A0001 from Microchip Technology is a powerful and reliable DSC that offers a unique combination of DSP performance and MCU ease-of-use. It is designed to meet the evolving needs of sophisticated electronic systems, providing developers with a flexible and efficient platform for innovation.

You May Also Be Interested in

Microchip Technology
MEMS OSCILLATOR (FS), ULTRA LOW / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Need more? Email Us
ECAD model for DSC6021JA2B-01AR
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD
Need more? Email Us
ECAD model for DSC2010FI2-A0001
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
ECAD model for 544BCEA002375CCG
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
ECAD model for MG7050HAN 100.000000M-2ACJAA0
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
ECAD model for SG-8503CA 156.2M 625.0M-APRLZ0
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
ECAD model for SG-8503CA 125.0M 156.2M-APRLZ0
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
ECAD model for 544BCEA002375CCGR
Microchip Technology
MEMS OSC SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Need more? Email Us
ECAD model for DSC6121JE1B-0198T
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
ECAD model for SG-8504CA 62.5M 0008A-APRLZ0

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention