EN
  • EN
  • DE

DSC6111MI2A-033.0000

Part No DSC6111MI2A-033.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 33.0000MHZ CMOS SMD / 33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 33 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344183-DSC6111MI2A-033.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111MI2A-033.0000 CAD Model

Description

Microchip Technology's DSC6111MI2A-033.0000 Low-Power MEMS Oscillator

The DSC6111MI2A-033.0000 is a state-of-the-art MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is engineered to deliver exceptional timing solutions for a wide array of electronic applications, particularly where space and power consumption are critical considerations.

Key Features

  • Frequency: The oscillator provides a stable frequency output of 33.0000 MHz, suitable for various digital applications that require precise clock signals.
  • Supply Voltage: It operates at a low supply voltage of 1.8V, making it an energy-efficient choice for battery-powered devices.
  • Stability: With excellent frequency stability, the DSC6111MI2A-033.0000 ensures reliable performance over a range of environmental conditions.
  • Form Factor: The compact 4-SMD footprint allows for easy integration into space-constrained designs without compromising on performance.
  • Output Type: It features a CMOS output, providing a digital square wave that is ideal for clocking digital circuits.

Applications

The versatility of the DSC6111MI2A-033.0000 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Portable and wearable technology
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial automation and control systems
  • Medical monitoring equipment
  • Wireless communication devices

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality and reliability. The DSC6111MI2A-033.0000 is no exception, as it is designed to meet stringent industry standards, ensuring optimal performance across its lifespan. Users can trust in the robustness and longevity of this MEMS oscillator for their critical timing needs.

Environmental Compliance

As an environmentally responsible component, the DSC6111MI2A-033.0000 adheres to RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances and suitable for use in a variety of markets worldwide.

In summary, the DSC6111MI2A-033.0000 from Microchip Technology is a high-performance, low-power MEMS oscillator that offers precision timing solutions, making it an excellent choice for designers looking to optimize their systems for power efficiency and space savings without sacrificing accuracy and stability.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess