EN
  • EN
  • DE
  • IT

ERJ-3EKF5100V

Part No ERJ-3EKF5100V
Manufacturer Panasonic
Catalog Ceramic Capacitors
Description RES SMD 510 OHM 1% 1/10W 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001505-ERJ-3EKF5100V
Win Source Part Number Cross
Manufacturer Panasonic Electronic Components
Category Resistors Chip Resistor - Surface Mount
Series ERJ-3EK
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Resistance 510 Ohms
Tolerance ±1%
Features Automotive AEC-Q200
Composition Thick Film
Ultra Librarian 3D Model Ultra Librarian ERJ-3EKF5100V CAD Model

Description

The ERJ-3EKF5100V is a thick film chip resistor from Panasonic with a resistance of 510 ohms and a tolerance of 1%. It is a surface mount device (SMD) in the 0603 package size (1.6 mm x 0.8 mm). The ERJ-3EKF5100V is AEC-Q200 qualified, making it suitable for automotive applications.

Thick film resistors are made by depositing a thin layer of resistive material onto a ceramic substrate. The resistive material is then patterned and trimmed to achieve the desired resistance value. Thick film resistors are known for their high accuracy, stability, and reliability.

The ERJ-3EKF5100V has a power rating of 100 mW and a voltage rating of 75 V. It has a wide operating temperature range of -55 °C to +155 °C. The ERJ-3EKF5100V is also RoHS compliant.

The ERJ-3EKF5100V is a versatile resistor that can be used in a wide variety of applications, including:

Automotive electronics Industrial control systems Medical devices Consumer electronics Telecommunications equipment Military and aerospace applications Here are some specific examples of how the ERJ-3EKF5100V can be used:

In automotive electronics, the ERJ-3EKF5100V can be used in engine control units, body control modules, and other electronic systems. In industrial control systems, the ERJ-3EKF5100V can be used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other devices. In medical devices, the ERJ-3EKF5100V can be used in patient monitors, pacemakers, and other critical equipment. In consumer electronics, the ERJ-3EKF5100V can be used in smartphones, tablets, laptops, and other devices. In telecommunications equipment, the ERJ-3EKF5100V can be used in routers, switches, and other network devices. In military and aerospace applications, the ERJ-3EKF5100V can be used in aircraft, satellites, and other critical systems. The ERJ-3EKF5100V is a high-quality, reliable resistor that is suitable for a wide range of applications. It is AEC-Q200 qualified, making it ideal for automotive applications. The ERJ-3EKF5100V is also RoHS compliant.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2832
Walsin Technology Corporation
CAP CER 2200PF 50V C0G/NP0 0603
Lowest to $0.0065
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us
Yageo
CAP CER 0.56UF 25V X7R 0805
Lowest to $0.0380
AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5,320+ $0.0094 $50.0080
12,825+ $0.0078 $100.0350
20,000+ $0.0075 $150.0000
27,400+ $0.0073 $200.0200
35,715+ $0.0070 $250.0050
47,620+ $0.0063 $300.0060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 5320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess