EN
  • EN
  • DE

DSC6021CE1A-00D0

Part No DSC6021CE1A-00D0
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 50MHz, 80MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343261-DSC6021CE1A-00D0
Ultra Librarian 3D Model Ultra Librarian DSC6021CE1A-00D0 CAD Model

Description

Microchip Technology DSC6021CE1A-00D0 MEMS Oscillator

The DSC6021CE1A-00D0 is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact and highly reliable oscillator is ideal for a wide variety of applications, including consumer electronics, IoT devices, industrial control systems, and communication equipment.

Key Features

  • Frequency Range: The DSC6021 series offers a frequency range that is suitable for various applications, with this particular model operating at 40 MHz.
  • Supply Voltage: It operates at a nominal supply voltage of 2.5V to 3.3V, providing flexibility in power design and ensuring compatibility with a range of electronic components.
  • Stability: The oscillator maintains excellent stability over a wide temperature range, which is crucial for maintaining performance in diverse operating environments.
  • Size: With a miniature footprint of 2.5 x 2.0 mm, the DSC6021CE1A-00D0 is designed for space-constrained applications, without compromising on performance.
  • Output Type: This model provides a CMOS output, which is a common requirement for digital interfacing in modern electronics.
  • Packaging: The device is available in a 4-SMD, no lead package, which allows for surface-mount technology (SMT) assembly processes, reducing manufacturing complexity and cost.

Advantages of MEMS Technology

MEMS oscillators such as the DSC6021CE1A-00D0 offer several advantages over traditional quartz crystal oscillators, including better shock and vibration resistance, smaller size, and improved reliability. Additionally, MEMS technology provides the benefit of shorter lead times and longer product life cycles, which is essential for long-term product support and availability.

Applications

Thanks to its robust performance and compact size, the DSC6021CE1A-00D0 is suitable for a variety of applications that require a stable and reliable clock source. These applications range from portable electronics, where space and power are at a premium, to more demanding industrial and automotive environments that require components to withstand harsh conditions.

Overall, the DSC6021CE1A-00D0 from Microchip Technology represents a blend of innovation, performance, and convenience, making it a top choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess