EN
  • EN
  • DE

DSC2110FI2-A0006

Part No DSC2110FI2-A0006
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2110
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 13.56MHz, 16MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.037" (0.95mm)
Package / Case 14-SMD, No Lead
Base Product Number DSC2110
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343698-DSC2110FI2-A0006
Ultra Librarian 3D Model Ultra Librarian DSC2110FI2-A0006 CAD Model

Description

The DSC2110FI2-A0006 is a high-performance, precision integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's extensive range of digital signal controllers (DSCs), which are designed to deliver the functionality of a microcontroller (MCU) and the computational power of a digital signal processor (DSP) in a single chip.

Key Features

  • High-Speed Operation: The DSC2110FI2-A0006 operates at high frequencies, ensuring swift data processing and control tasks, suitable for demanding applications.
  • Mixed-Signal Integration: This DSC combines digital and analog functionality, integrating features such as ADCs, DACs, and PWMs, which are essential for processing and controlling complex signals.
  • Advanced Peripherals: Equipped with a variety of peripherals, the DSC2110FI2-A0006 supports a wide range of functionalities, including communication protocols, timers, and more.
  • Robust Architecture: The device is built with a robust architecture that ensures reliable operation in challenging environments, which is critical for industrial and automotive applications.
  • Energy Efficiency: Microchip's DSCs are known for their low power consumption, making the DSC2110FI2-A0006 an energy-efficient choice for battery-powered or energy-sensitive systems.

Applications

The versatility of the DSC2110FI2-A0006 makes it ideal for a wide array of applications, including:

  • Advanced motor control systems
  • Power supply and conversion
  • Industrial automation and control
  • Audio and speech processing
  • Automotive control systems

Technical Specifications

The DSC2110FI2-A0006 boasts technical specifications that cater to rigorous performance demands:

  • Enhanced computational capabilities
  • Integrated memory resources
  • Flexible communication interfaces
  • Extended temperature range
  • Compatible with Microchip's development tools and software

For designers and engineers looking for a DSC that offers a combination of performance, integration, and efficiency, the DSC2110FI2-A0006 from Microchip Technology is an excellent choice that can meet the requirements of complex and sophisticated electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess