EN
  • EN
  • DE

CD54HC4017F3A

Part No CD54HC4017F3A
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description HIGH SPEED CMOS LOGIC DECADE COU / Counter IC Counter, Decade 1 Element 5 Bit Positive, Negative 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 5
Reset Asynchronous
Timing Synchronous
Count Rate 35 MHz
Trigger Type Positive, Negative
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Base Product Number 54HC4017
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577279-CD54HC4017F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC4017F3A CAD Model

Description

Product Overview: Texas Instruments CD54HC4017F3A

The Texas Instruments CD54HC4017F3A is a high-speed CMOS Logic Decade Counter/Divider integrated circuit that is part of the HC and HCT series. This precision-engineered component is designed for use in a wide range of electronic applications, from simple counting operations to more complex sequential logic tasks.

The CD54HC4017F3A features a 5-stage Johnson decade counter with ten decoded outputs, which are especially useful for driving lamps or LEDs, as well as for generating timing sequences. Each of the decoded outputs is normally low and sequentially goes high on the low-to-high transition of the clock input. Moreover, an additional output is provided as a carry-out signal for cascading multiple CD54HC4017F3A devices, enabling the creation of counters with longer sequences or different counting modes.

The device is characterized by its high noise immunity and low power consumption, which is typical of CMOS integrated circuits. It operates over a broad voltage range from 2V to 6V, making it versatile for both battery-powered and traditional powered applications. The CD54HC4017F3A also features a master reset input that immediately resets the counter to its zero state when activated.

Key specifications of the CD54HC4017F3A include:

  • Decade counter with 10 decoded outputs
  • High current sourcing capability for directly driving LEDs
  • Standardized, symmetrical output characteristics
  • High noise immunity characteristic of CMOS devices
  • Multiple package options for design flexibility

For designers and engineers, the CD54HC4017F3A offers a reliable and robust solution for applications requiring counting or divide-by functions. Its compatibility with other logic families, thanks to its standardized output characteristics, makes it an excellent choice for mixed-technology systems. Whether used in consumer electronics, automotive, or industrial applications, the CD54HC4017F3A from Texas Instruments is a dependable component that ensures precise and stable operation.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess