EN
  • EN
  • DE

DSC612PI2A-01MDT

Part No DSC612PI2A-01MDT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CLOCK GEN DUAL OUTPUT SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 12MHz
Frequency - Output 2 16.384MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6mA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Base Product Number DSC612
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344336-DSC612PI2A-01MDT
Ultra Librarian 3D Model Ultra Librarian DSC612PI2A-01MDT CAD Model

Description

The DSC612PI2A-01MDT is a cutting-edge, low-power, programmable clock generator designed and manufactured by Microchip Technology. This device is part of Microchip's extensive portfolio of timing and clock solutions, engineered to meet the rigorous demands of modern electronic systems. The DSC612PI2A-01MDT offers versatility and performance, making it an ideal choice for a wide range of applications, including consumer electronics, IoT devices, and industrial equipment.

Key Features

  • Multiple Outputs: The device can generate up to four different output frequencies simultaneously, providing flexibility for various subsystems within an electronic device.
  • Low Power Consumption: Designed for energy-efficient operations, it is an excellent choice for battery-powered devices, helping to extend battery life and reduce overall power costs.
  • Programmable: Users can program the output frequencies using I2C, which allows for easy integration and on-the-fly adjustments without the need for external components.
  • Wide Frequency Range: The clock generator supports a broad frequency range, ensuring compatibility with various microcontrollers, processors, and other digital ICs.
  • Small Form Factor: The compact package size makes it suitable for space-constrained applications, allowing designers to minimize PCB footprint.

Applications

The versatility of the DSC612PI2A-01MDT clock generator makes it suitable for a wide array of applications. It is particularly beneficial in systems that require multiple, stable clock sources such as portable and wearable technology, smart home devices, and industrial automation systems. Its programmability also makes it a top choice for development platforms and prototyping, where rapid iteration and flexibility are essential.

Technical Specifications

  • Supply Voltage: 1.8V ±5%
  • Output Frequency Range: Up to 100MHz
  • Operating Temperature Range: -40°C to +85°C
  • Package: 6-pin DFN
  • I2C Interface for easy programming

In summary, the DSC612PI2A-01MDT from Microchip Technology is a reliable and flexible solution for designers looking to implement multiple clock domains within their products. Its low power consumption, programmability, and small footprint make it an excellent choice for a wide range of modern electronic applications.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess